AD80066KRSZ
AD80066KRSZ
Active
Description:  IC DSP CTLR 16BIT 28SSOP
Manufacturer:  Analog Devices
Datasheet:   AD80066KRSZ Datasheet
History Price: Active
In Stock: 38380
AD80066KRSZ Specification
Specification
Part No
AD80066KRSZ
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Signal Processor
Input Type
Analog
Output Type
Digital
Current - Supply
95 mA
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
AD80066KRSZ PDF Datasheet
AD80066KRSZ Related Parts
AD8494ARMZ
AD8494ARMZ
Analog Devices
IC THRMOCPLE COLD JNC COMP 8MSOP
AD8494ARMZ-R7
AD8494ARMZ-R7
Analog Devices
IC THRMOCPLE COLD JNC COMP 8MSOP
AD8494CRMZ
AD8494CRMZ
Analog Devices
IC THRMOCPLE COLD JNC COMP 8MSOP
AD8494CRMZ-R7
AD8494CRMZ-R7
Analog Devices
IC THRMOCPLE COLD JNC COMP 8MSOP
AD8495ARMZ
AD8495ARMZ
Analog Devices
IC THERMOCOUPLE A W/COMP 8MSOP
AD8495ARMZ-R7
AD8495ARMZ-R7
Analog Devices
IC THERMOCOUPLE A W/COMP 8MSOP
AD8495CRMZ
AD8495CRMZ
Analog Devices
IC THERMOCOUPLE A W/COMP 8MSOP
AD8495CRMZ-R7
AD8495CRMZ-R7
Analog Devices
IC THERMOCOUPLE A W/COMP 8MSOP
AD8496ARMZ
AD8496ARMZ
Analog Devices
IC THRMOCPLE AMP 8MSOP
AD8496ARMZ-R7
AD8496ARMZ-R7
Analog Devices
IC THRMOCPLE AMP 8MSOP
AD8496CRMZ
AD8496CRMZ
Analog Devices
IC THRMOCPLE AMP 8MSOP
AD8496CRMZ-R7
AD8496CRMZ-R7
Analog Devices
IC THRMOCPLE AMP 8MSOP
AD80066KRSZ Compare Parts
  • AD80066KRSZ vs AD8497CRMZ
  • AD80066KRSZ vs AD8497ARMZ-R7
  • AD80066KRSZ vs AD8497ARMZ
  • AD80066KRSZ vs AD8496CRMZ-R7
  • AD80066KRSZ vs AD8496CRMZ
  • AD80066KRSZ vs AD8496ARMZ-R7
  • AD80066KRSZ vs AD8496ARMZ
  • AD80066KRSZ vs AD8495CRMZ-R7
  • AD80066KRSZ vs AD8495CRMZ
  • AD80066KRSZ vs AD8495ARMZ-R7
  • AD80066KRSZ vs AD8495ARMZ
  • AD80066KRSZ vs AD8494CRMZ-R7
  • AD80066KRSZ vs AD8494CRMZ
  • AD80066KRSZ vs AD8494ARMZ-R7
  • AD80066KRSZ vs AD8494ARMZ
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.