Packaging
Tray
Tape & Reel (TR)
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Ratio - Input:Output
1:6
1:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
CML, CMOS, HSTL, LVDS, LVPECL
CML, CMOS, LVDS, LVPECL
Output
CMOS, LVDS
ECL, LVPECL
Frequency - Max
1.2 GHz
7 GHz
Voltage - Supply
1.71V ~ 1.89V
2.375V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN Exposed Pad, CSP
16-WFQFN Exposed Pad, CSP
Supplier Device Package
24-LFCSP (4x4)
16-LFCSP-WQ (3x3)