ADM1041ARQ-2
ADM1041ARQ-2
Active
Description:  CONTROLLER WITH CURRENT SHARE
Manufacturer:  Analog Devices
History Price: $8.84000
In Stock: 1960
ADM1041ARQ-2 vs ADM1168ASTZ
Series
ADM1041
Super Sequencer
Packaging
Bulk
Tray
Status
Active
Active
Programmable
-
-
Applications
Power Supply, Servers
Power Supply Monitor, Sequencer
Voltage - Input
-
3V ~ 14.4V
Voltage - Supply
4.5V ~ 5.5V
3V ~ 14.4V
Current - Supply
6 mA
4.2 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
24-QSOP
32-LQFP (7x7)