ADM1168ASTZ
ADM1168ASTZ
Active
Description:  IC SEQUENCER/SUPERVISOR 32LQFP
Manufacturer:  Analog Devices
Datasheet:   ADM1168ASTZ Datasheet
History Price: $16.54000
In Stock: 31600
ADM1168ASTZ Specification
Specification
Part No
ADM1168ASTZ
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Series
Super Sequencer
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply Monitor, Sequencer
Voltage - Input
3V ~ 14.4V
Voltage - Supply
3V ~ 14.4V
Current - Supply
4.2 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-LQFP (7x7)
ADM1168ASTZ PDF Datasheet
ADM1168ASTZ Related Parts
ADM1041AARQZ
ADM1041AARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL
ADM1041AARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL7
ADM1041AARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQ
ADM1041ARQ
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ
ADM1041ARQ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQ-2
ADM1041ARQ-2
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
onsemi
IC PWR SUP MON/LOAD SHARE 24QSOP
ADM1041ARQZ
ADM1041ARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ
ADM1041ARQZ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQZ-REEL
ADM1041ARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-REEL7
ADM1041ARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1168ASTZ Description

## Overview of Analog Devices ADM1168ASTZ

The Analog Devices ADM1168ASTZ is an advanced power management and monitoring device designed to enhance system-level monitoring and power protection. It integrates a range of features that make it suitable for high-performance applications such as automotive, industrial, and communication systems. The ADM1168ASTZ combines power monitoring, fault detection, and intelligent power management into a single integrated device, ensuring efficient operation and maximum protection for sensitive electronics.

## Key Features and Functionalities

1. Power Monitoring and Management
The ADM1168ASTZ offers comprehensive power monitoring capabilities. It can monitor multiple power rails within a system, measuring both current and voltage, enabling real-time data collection. This allows system designers to closely track power usage and optimize energy efficiency, reducing waste and enhancing performance. It is capable of handling multiple power supplies, making it ideal for multi-rail systems.

2. Fault Detection and Protection
One of the key features of the ADM1168ASTZ is its robust fault detection mechanism. The device provides integrated overcurrent, overvoltage, and undervoltage protection, as well as thermal protection. These features help safeguard sensitive components from electrical damage, improving the overall reliability and longevity of the system. In addition, it can issue alerts or trigger fault-handling mechanisms in the case of abnormal conditions.

3. Configurable Fault Response
The device allows users to define custom fault-response actions, such as shutting down specific rails or systems in response to detected faults. This flexibility makes it highly adaptable to various system requirements and can be used to improve system safety and operational reliability.

4. Programmable Alerts and Monitoring
The ADM1168ASTZ is equipped with programmable alert functionality, allowing users to set up alerts for various conditions such as overcurrent, overvoltage, and under-voltage scenarios. These alerts can be used to trigger system shutdowns, generate warnings, or send notifications to external systems for further action.

5. Communication Interface
The ADM1168ASTZ uses a digital interface to communicate with external controllers or microprocessors. Typically, it utilizes I2C or SMBus communication protocols, enabling easy integration with a wide range of host processors and simplifying system design. This interface allows for continuous data monitoring and feedback between the device and the host.

## Key Specifications

* Supply Voltage: 4.5V to 5.5V
* Operating Temperature Range: -40°C to +125°C
* Package Type: 16-lead LFCSP (Lead Frame Chip Scale Package)
* Current Sense Accuracy: ±1% typical
* Voltage Sense Accuracy: ±0.5% typical
* Maximum Fault Current Detection: 100A (depends on specific configuration)
* Fault Response: Configurable shutdown, alerts, or other programmed responses
* Interface: I2C, SMBus
* Power Rail Monitoring: Capable of monitoring up to 6 power rails (depending on configuration)
* Overcurrent Threshold: Programmable from 0 to 100A
* Overvoltage/Undervoltage Detection: Programmable thresholds with a wide range of monitoring capabilities
* Thermal Shutdown: Integrated thermal protection with programmable thresholds
* Fault Detection Timeout: Programmable from 10ms to 1s

## Applications

* Automotive: The ADM1168ASTZ is well-suited for automotive applications where robust power management and fault protection are critical. Its ability to monitor multiple power rails in a single device helps streamline system design while ensuring protection against electrical faults.

* Industrial: In industrial environments, where reliability is key, the ADM1168ASTZ offers high performance in monitoring the power integrity of equipment, sensors, and control systems, providing real-time feedback to ensure smooth operations.

* Communication Systems: The device's versatility and ability to handle high-speed monitoring make it ideal for telecommunications and data communication applications where power reliability and fault tolerance are of utmost importance.

## Conclusion

The ADM1168ASTZ from Analog Devices is a powerful, versatile power monitoring and management device with advanced fault detection and protection features. Its high accuracy in current and voltage sensing, coupled with flexible fault response configurations, makes it a great fit for high-reliability applications across automotive, industrial, and communication systems. With its digital communication interface and programmable settings, it allows for easy integration into complex systems and offers a scalable solution for power management.
ADM1168ASTZ Compare Parts
  • ADM1168ASTZ vs ADM6819ARJZ-REEL7
  • ADM1168ASTZ vs ADM1169ASTZ-RL7
  • ADM1168ASTZ vs ADM1169ASTZ
  • ADM1168ASTZ vs ADM1169ACPZ-RL7
  • ADM1168ASTZ vs ADM1169ACPZ
  • ADM1168ASTZ vs ADM1168ASTZ-RL7
  • ADM1168ASTZ vs ADM1166ASUZ-REEL7
  • ADM1168ASTZ vs ADM1166ASUZ-REEL
  • ADM1168ASTZ vs ADM1166ASUZ
  • ADM1168ASTZ vs ADM1166ACPZ-REEL
  • ADM1168ASTZ vs ADM1166ACPZ
  • ADM1168ASTZ vs ADM1041ARQZ-RL7
  • ADM1168ASTZ vs ADM1041ARQZ-REEL7
  • ADM1168ASTZ vs ADM1041ARQZ-REEL
  • ADM1168ASTZ vs ADM1041ARQZ
  • ADM1168ASTZ vs ADM1041ARQZ
  • ADM1168ASTZ vs ADM1041ARQ-REEL7
  • ADM1168ASTZ vs ADM1041ARQ-REEL7
  • ADM1168ASTZ vs ADM1041ARQ-2
  • ADM1168ASTZ vs ADM1041ARQ
  • ADM1168ASTZ vs ADM1041ARQ
  • ADM1168ASTZ vs ADM1041AARQZ-REEL7
  • ADM1168ASTZ vs ADM1041AARQZ-REEL
  • ADM1168ASTZ vs ADM1041AARQZ
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you