Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Analog Devices ADM1168ASTZ-RL7
ADM1168ASTZ-RL7
Active
PMIC - Power Supply Controllers, Monitors
Description:
IC SEQUENCER/SUPERVISOR 32LQFP
Manufacturer:
Analog Devices
Datasheet:
ADM1168ASTZ-RL7 Datasheet
History Price: $11.41992
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADM1168ASTZ-RL7 vs ADM1166ASUZ
Part No
ADM1168ASTZ-RL7
ADM1166ASUZ
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Analog Devices
Series
Super Sequencer
Super Sequencer
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Programmable
-
-
Applications
Power Supply Monitor, Sequencer
Power Supply Monitor, Sequencer
Voltage - Input
3V ~ 14.4V
3V ~ 14.4V
Voltage - Supply
3V ~ 14.4V
3V ~ 14.4V
Current - Supply
4.2 mA
4.2 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
48-TQFP
Supplier Device Package
32-LQFP (7x7)
48-TQFP (7x7)