ADM1166ASUZ
ADM1166ASUZ
Active
Description:  IC SEQUENCER/SUPERVISOR 48TQFP
Manufacturer:  Analog Devices
Datasheet:   ADM1166ASUZ Datasheet
History Price: $27.62000
In Stock: 32400
ADM1166ASUZ Specification
Specification
Part No
ADM1166ASUZ
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Series
Super Sequencer
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply Monitor, Sequencer
Voltage - Input
3V ~ 14.4V
Voltage - Supply
3V ~ 14.4V
Current - Supply
4.2 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-TQFP
Supplier Device Package
48-TQFP (7x7)
ADM1166ASUZ PDF Datasheet
ADM1166ASUZ Related Parts
ADM1041AARQZ
ADM1041AARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL
ADM1041AARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL7
ADM1041AARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQ
ADM1041ARQ
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ
ADM1041ARQ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQ-2
ADM1041ARQ-2
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
onsemi
IC PWR SUP MON/LOAD SHARE 24QSOP
ADM1041ARQZ
ADM1041ARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ
ADM1041ARQZ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQZ-REEL
ADM1041ARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-REEL7
ADM1041ARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1166ASUZ Description

## Analog Devices ADM1166ASUZ Overview

The ADM1166ASUZ is a power management and monitoring IC designed by Analog Devices. It is part of their family of digital power managers and is specifically designed to provide a comprehensive solution for monitoring and controlling power systems. This device integrates various monitoring functions, including voltage, current, power, and temperature measurements, with a digital interface for ease of communication with a microcontroller or other logic systems. The ADM1166ASUZ is particularly suited for automotive, industrial, and communications equipment where precision power monitoring and management are critical.

## Key Specifications

* Type: Digital Power Management IC
* Package Type: 16-lead TSSOP (Thin Shrink Small Outline Package)
* Supply Voltage (Vdd): 2.8 V to 5.5 V
* Operating Temperature Range: -40°C to +125°C
* Input Voltage Range (Vin): 0 V to Vdd
* Power Consumption: Typically 1 mA (low quiescent current for power efficiency)
* Data Interface: I²C (Inter-Integrated Circuit)
* Precision of Voltage Measurement: ±1% over the full temperature range
* Current Measurement Accuracy: ±2% of full-scale current
* Power Measurement Accuracy: ±2% of full-scale power
* Temperature Measurement Accuracy: ±2°C (typical)

## Features

1. Comprehensive Power Monitoring: The ADM1166ASUZ integrates multiple monitoring functions into a single device, including voltage, current, power, and temperature measurements. This integration simplifies the design and reduces the need for multiple separate components.

2. I²C Interface: The device communicates over an I²C interface, which is widely supported by most microcontrollers and logic systems. This simplifies the integration into various system designs, making it easier to interface with a variety of host systems.

3. High Measurement Accuracy: The device provides high accuracy for voltage, current, power, and temperature measurements. Voltage accuracy is ±1%, current accuracy is ±2%, and power accuracy is ±2%, which is sufficient for many industrial and automotive applications that require reliable power monitoring and control.

4. Wide Supply Voltage Range: With a supply voltage range of 2.8 V to 5.5 V, the ADM1166ASUZ is versatile and can be used in a wide range of systems, from low-voltage devices to systems operating at higher voltages.

5. Low Power Consumption: The device has a low quiescent current of around 1 mA, making it suitable for battery-powered systems where minimizing power consumption is important.

6. Temperature Monitoring: The integrated temperature sensor provides ±2°C accuracy, making it useful for systems where thermal monitoring is crucial, such as in power-sensitive applications or systems that require thermal protection.

7. Fault Detection: The device can be configured to provide fault detection when any of the monitored parameters exceed predefined limits. This enables the system to take corrective action, such as shutting down or reducing load, to protect the power system.

8. Flexible Alert Mechanism: The device includes programmable alert outputs for over-voltage, under-voltage, over-temperature, and over-current conditions, which can trigger corrective actions in the system.

9. Wide Operating Temperature Range: The ADM1166ASUZ can operate in a wide temperature range of -40°C to +125°C, making it suitable for industrial, automotive, and other environments that require components capable of handling extreme conditions.

## Applications

The ADM1166ASUZ is designed for use in various power management applications, particularly where precise monitoring and control are required:

* Automotive: Used in electric vehicles (EVs), hybrid systems, and automotive power control modules to monitor and manage power systems, ensuring that the battery and other power components operate within safe limits.
* Industrial Equipment: In industrial control systems, the device can monitor the power supply to machines, sensors, and other equipment to ensure efficient operation and prevent damage due to overcurrent or overvoltage conditions.
* Data Centers: It is used in data center power management systems to monitor the power consumption and thermal status of servers and networking equipment.
* Telecommunications: Provides precise power monitoring for telecommunications infrastructure such as base stations, where consistent and reliable power is critical.
* Battery-Powered Devices: In systems that run off batteries, such as portable medical devices, the ADM1166ASUZ helps optimize power usage by monitoring the battery's voltage, current, and temperature, ensuring longevity and safe operation.

## Thermal and Mechanical Characteristics

* Thermal Resistance Junction to Ambient (RthJA): 100°C/W (typical)
* Thermal Resistance Junction to Case (RthJC): 40°C/W (typical)
* Moisture Sensitivity Level (MSL): 1 (indicating no sensitivity to moisture under standard storage conditions)
* Package Dimensions: 4.4 mm x 7.0 mm (TSSOP-16)

## Fault Protection and Alerts

* Overcurrent Detection: The device can detect overcurrent conditions and provide alerts to the system to prevent potential damage.
* Overvoltage and Undervoltage Protection: The device can monitor voltage levels and trigger alerts when the system voltage exceeds or falls below predetermined thresholds.
* Over-temperature Detection: The integrated temperature sensor allows the device to monitor the temperature of the power system and raise alerts if the temperature goes beyond safe limits.

## Conclusion

The Analog Devices ADM1166ASUZ is a highly integrated digital power management IC that provides precise voltage, current, power, and temperature monitoring. Its I²C interface, combined with its high accuracy and low power consumption, makes it suitable for a wide range of applications in automotive, industrial, telecommunications, and battery-powered systems. The ability to detect faults such as overcurrent, overvoltage, and over-temperature ensures that the power system is protected from potential damage, offering a reliable and efficient solution for power management. With its wide operating temperature range and low power consumption, the ADM1166ASUZ is an excellent choice for demanding power management applications.
ADM1166ASUZ Compare Parts
  • ADM1166ASUZ vs ADM6819ARJZ-REEL7
  • ADM1166ASUZ vs ADM1169ASTZ-RL7
  • ADM1166ASUZ vs ADM1169ASTZ
  • ADM1166ASUZ vs ADM1169ACPZ-RL7
  • ADM1166ASUZ vs ADM1169ACPZ
  • ADM1166ASUZ vs ADM1168ASTZ-RL7
  • ADM1166ASUZ vs ADM1168ASTZ
  • ADM1166ASUZ vs ADM1166ASUZ-REEL7
  • ADM1166ASUZ vs ADM1166ASUZ-REEL
  • ADM1166ASUZ vs ADM1166ACPZ-REEL
  • ADM1166ASUZ vs ADM1166ACPZ
  • ADM1166ASUZ vs ADM1041ARQZ-RL7
  • ADM1166ASUZ vs ADM1041ARQZ-REEL7
  • ADM1166ASUZ vs ADM1041ARQZ-REEL
  • ADM1166ASUZ vs ADM1041ARQZ
  • ADM1166ASUZ vs ADM1041ARQZ
  • ADM1166ASUZ vs ADM1041ARQ-REEL7
  • ADM1166ASUZ vs ADM1041ARQ-REEL7
  • ADM1166ASUZ vs ADM1041ARQ-2
  • ADM1166ASUZ vs ADM1041ARQ
  • ADM1166ASUZ vs ADM1041ARQ
  • ADM1166ASUZ vs ADM1041AARQZ-REEL7
  • ADM1166ASUZ vs ADM1041AARQZ-REEL
  • ADM1166ASUZ vs ADM1041AARQZ
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you