Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Analog Devices ADN2830ACP32
ADN2830ACP32
Obsolete
PMIC - Laser Drivers
Description:
IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Manufacturer:
Analog Devices
Datasheet:
ADN2830ACP32 Datasheet
History Price: Obsolete
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADN2830ACP32 vs ADN2531ACPZ
Part No
ADN2830ACP32
ADN2531ACPZ
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bag
Bulk
Status
Obsolete
Obsolete
Type
Laser Diode Controller (Fiber Optic)
Laser Diode Driver
Data Rate
-
11.3Gbps
Number of Channels
1
1
Voltage - Supply
4.5V ~ 5.5V
3V ~ 3.6V
Current - Supply
25 mA
36 mA
Current - Modulation
-
80mA
Current - Bias
200 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Package / Case
32-WFQFN Exposed Pad, CSP
16-WFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP-WQ (5x5)
16-LFCSP (3x3)
Mounting Type
Surface Mount
Surface Mount