ADN2531ACPZ
ADN2531ACPZ
Obsolete
Description:  IC LASER DRV 11.3GB 3.6V 16LFCSP
Manufacturer:  Analog Devices
Datasheet:   ADN2531ACPZ Datasheet
History Price: Obsolete
In Stock: 19600
ADN2531ACPZ Specification
Specification
Part No
ADN2531ACPZ
Category
PMIC - Laser Drivers
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver
Data Rate
11.3Gbps
Number of Channels
1
Voltage - Supply
3V ~ 3.6V
Current - Supply
36 mA
Current - Modulation
80mA
Current - Bias
100 mA
Operating Temperature
-40 ℃ ~ 100 ℃
Package / Case
16-WFQFN Exposed Pad, CSP
Supplier Device Package
16-LFCSP (3x3)
Mounting Type
Surface Mount
ADN2531ACPZ PDF Datasheet
ADN2531ACPZ Related Parts
ADN2525ACPZ-500R7
ADN2525ACPZ-500R7
Analog Devices
IC CLK/DATA RECOVERY LFCSP
ADN2525ACPZ-500RL7
ADN2525ACPZ-500RL7
Analog Devices
DIFFERENTIAL LASER DIODE DRIVER
ADN2525ACPZ-R2
ADN2525ACPZ-R2
Analog Devices
IC LASER DR 10.7GB 3.53V 16LFCSP
ADN2525ACPZ-REEL7
ADN2525ACPZ-REEL7
Analog Devices
IC LASER DR 10.7GB 3.53V 16LFCSP
ADN2525ACPZ-WP
ADN2525ACPZ-WP
Analog Devices
IC LASER DRIVER 10.7GBPS 16LFCSP
ADN2526ACPZ
ADN2526ACPZ
Analog Devices
IC LASER DRV 11.3GB 3.6V 16LFCSP
ADN2526ACPZ-R2
ADN2526ACPZ-R2
Analog Devices
11.3 GBPS ACTIVE BACK-TERMINATIO
ADN2526ACPZ-R7
ADN2526ACPZ-R7
Analog Devices
IC LASER DRV 11.3GB 3.6V 16LFCSP
ADN2526XCPZ
ADN2526XCPZ
Analog Devices
IC LASER DRIVER 11.3GBPS 16LFCSP
ADN2530YCPZ-500R7
ADN2530YCPZ-500R7
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2530YCPZ-R2
ADN2530YCPZ-R2
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2530YCPZ-REEL7
ADN2530YCPZ-REEL7
Analog Devices
IC CLK/DATA RECOVERY LFCSP
ADN2531ACPZ Description

## Overview of Analog Devices ADN2531ACPZ

The ADN2531ACPZ is a single-chip low-dropout regulator (LDO) designed by Analog Devices for high-performance voltage regulation applications. It offers low noise and high power efficiency, making it suitable for use in sensitive analog and RF circuits, as well as other power-sensitive applications.

This LDO is built with advanced process technology and features excellent output voltage accuracy, low dropout voltage, and very low output noise, which helps maintain clean and stable power in noise-sensitive environments.

## Key Specifications

* Input Voltage Range:
The ADN2531ACPZ operates with an input voltage range from 2.5 V to 5.5 V, providing flexibility for a wide range of applications.

* Output Voltage:
This device is typically designed to deliver a 1.8 V output, but other voltage options are available, and users can select their desired voltage based on the specific requirements.

* Output Current:
The LDO can supply up to 500 mA of output current, which is suitable for many low to medium power requirements.

* Dropout Voltage:
The dropout voltage for the ADN2531ACPZ is extremely low, at 40 mV at 100 mA of load, ensuring high efficiency even when the input voltage is just slightly higher than the output.

* Quiescent Current:
The device has a very low quiescent current of 60 µA, contributing to excellent power efficiency and minimal impact on the overall power budget.

* Noise Performance:
One of the standout features of this LDO is its low output noise. It offers a noise level as low as 1.5 µVRMS in the frequency range of 10 Hz to 100 kHz, making it ideal for noise-sensitive applications like RF circuits, analog-to-digital conversion (ADC), and high-fidelity audio systems.

* Output Voltage Accuracy:
The output voltage accuracy is ±1.0% over the entire operating range, ensuring stable and reliable power output.

## Key Features

* Low Dropout:
The ADN2531ACPZ is designed with a low dropout voltage, making it highly efficient and enabling stable operation even with a small difference between input and output voltages.

* High Power Supply Rejection Ratio (PSRR):
It offers excellent PSRR performance, which is essential for reducing noise from the power supply to the load, ensuring clean power delivery for sensitive components.

* Thermal Shutdown Protection:
To protect against excessive temperature buildup, the ADN2531ACPZ comes with built-in thermal shutdown protection, which prevents damage to the device in the event of overheating.

* Current Limiting:
The device features current limiting to safeguard against excessive output current, protecting the circuit from potential damage caused by overcurrent conditions.

* Compact Package:
The ADN2531ACPZ is available in a 5-lead SOT-23 package, making it a highly compact solution for integration into space-constrained designs.

## Applications

* Wireless Communication:
It is often used in wireless communication systems where low noise and high efficiency are crucial for performance, such as in RF receivers and transmitters.

* Portable Devices:
The low quiescent current and high efficiency make it an excellent choice for battery-powered devices, where power consumption and heat dissipation are critical concerns.

* Audio Systems:
The extremely low noise performance makes the ADN2531ACPZ ideal for high-fidelity audio equipment where power cleanliness is essential.

* Precision Analog Circuits:
The ADN2531ACPZ is used in precision analog applications where tight regulation and low noise are necessary for accurate signal processing.

## Performance Characteristics

* Excellent Line Regulation:
The LDO provides excellent line regulation, ensuring that fluctuations in the input voltage do not significantly affect the output voltage.

* Temperature Stability:
It exhibits good thermal stability, maintaining its performance over a wide range of temperatures from -40°C to +125°C.

* Minimal Output Ripple:
The device is designed to minimize output ripple, which is important in applications where clean and stable power is required for sensitive circuits.

## Conclusion

The Analog Devices ADN2531ACPZ LDO is a high-performance voltage regulator designed for applications requiring low noise, low dropout voltage, and high output accuracy. With its versatile input and output voltage ranges, high efficiency, and excellent PSRR, the ADN2531ACPZ is an ideal choice for RF systems, portable devices, and other noise-sensitive applications.
ADN2531ACPZ Compare Parts
  • ADN2531ACPZ vs ADN2873ACPZ-R7
  • ADN2531ACPZ vs ADN2873ACPZ
  • ADN2531ACPZ vs ADN2872ACPZ-RL
  • ADN2531ACPZ vs ADN2872ACPZ-R7
  • ADN2531ACPZ vs ADN2872ACPZ
  • ADN2531ACPZ vs ADN2871ACPZ-RL7
  • ADN2531ACPZ vs ADN2871ACPZ-RL
  • ADN2531ACPZ vs ADN2871ACPZ
  • ADN2531ACPZ vs ADN2870ACPZ-RL7
  • ADN2531ACPZ vs ADN2870ACPZ-RL
  • ADN2531ACPZ vs ADN2870ACPZ
  • ADN2531ACPZ vs ADN2848ACPZ-32-RL7
  • ADN2531ACPZ vs ADN2848ACPZ-32-RL
  • ADN2531ACPZ vs ADN2848ACPZ-32
  • ADN2531ACPZ vs ADN2847ACPZ-48
  • ADN2531ACPZ vs ADN2847ACPZ-32-RL7
  • ADN2531ACPZ vs ADN2847ACPZ-32-RL
  • ADN2531ACPZ vs ADN2847ACPZ-32
  • ADN2531ACPZ vs ADN2847ACP-48
  • ADN2531ACPZ vs ADN2847ACP-32
  • ADN2531ACPZ vs ADN2841ACPZ-48-RL
  • ADN2531ACPZ vs ADN2841ACPZ-48
  • ADN2531ACPZ vs ADN2841ACPZ-32-RL7
  • ADN2531ACPZ vs ADN2841ACPZ-32-RL
  • ADN2531ACPZ vs ADN2841ACPZ-32
  • ADN2531ACPZ vs ADN2841ACP-48
  • ADN2531ACPZ vs ADN2841ACP-32
  • ADN2531ACPZ vs ADN2830ACPZ32
  • ADN2531ACPZ vs ADN2830ACP32-REEL7
  • ADN2531ACPZ vs ADN2830ACP32
  • ADN2531ACPZ vs ADN2531ACPZ-WP
  • ADN2531ACPZ vs ADN2531ACPZ-R7
  • ADN2531ACPZ vs ADN2531ACPZ-R2
  • ADN2531ACPZ vs ADN2530YCPZ-WP
  • ADN2531ACPZ vs ADN2530YCPZ-REEL7
  • ADN2531ACPZ vs ADN2530YCPZ-R2
  • ADN2531ACPZ vs ADN2530YCPZ-500R7
  • ADN2531ACPZ vs ADN2526XCPZ
  • ADN2531ACPZ vs ADN2526ACPZ-R7
  • ADN2531ACPZ vs ADN2526ACPZ-R2
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!