ADN2830ACP32
ADN2830ACP32
Obsolete
Description:  IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 35200
ADN2830ACP32 Specification
Specification
Part No
ADN2830ACP32
Category
PMIC - Laser Drivers
Manufacturer
Analog Devices
Series
-
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Controller (Fiber Optic)
Data Rate
-
Number of Channels
1
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
25 mA
Current - Modulation
-
Current - Bias
200 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
32-WFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP-WQ (5x5)
Mounting Type
Surface Mount
ADN2830ACP32 PDF Datasheet
ADN2830ACP32 Related Parts
ADN2525ACPZ-500R7
ADN2525ACPZ-500R7
Analog Devices
IC CLK/DATA RECOVERY LFCSP
ADN2525ACPZ-500RL7
ADN2525ACPZ-500RL7
Analog Devices
DIFFERENTIAL LASER DIODE DRIVER
ADN2525ACPZ-R2
ADN2525ACPZ-R2
Analog Devices
IC LASER DR 10.7GB 3.53V 16LFCSP
ADN2525ACPZ-REEL7
ADN2525ACPZ-REEL7
Analog Devices
IC LASER DR 10.7GB 3.53V 16LFCSP
ADN2525ACPZ-WP
ADN2525ACPZ-WP
Analog Devices
IC LASER DRIVER 10.7GBPS 16LFCSP
ADN2526ACPZ
ADN2526ACPZ
Analog Devices
IC LASER DRV 11.3GB 3.6V 16LFCSP
ADN2526ACPZ-R2
ADN2526ACPZ-R2
Analog Devices
11.3 GBPS ACTIVE BACK-TERMINATIO
ADN2526ACPZ-R7
ADN2526ACPZ-R7
Analog Devices
IC LASER DRV 11.3GB 3.6V 16LFCSP
ADN2526XCPZ
ADN2526XCPZ
Analog Devices
IC LASER DRIVER 11.3GBPS 16LFCSP
ADN2530YCPZ-500R7
ADN2530YCPZ-500R7
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2530YCPZ-R2
ADN2530YCPZ-R2
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2530YCPZ-REEL7
ADN2530YCPZ-REEL7
Analog Devices
IC CLK/DATA RECOVERY LFCSP
ADN2830ACP32 Description

## Overview of Analog Devices ADN2830ACP32

The Analog Devices ADN2830ACP32 is a high-performance, integrated optical receiver designed primarily for high-speed communication applications. It is optimized for use in optical networks, offering robust performance for both telecommunications and data center infrastructure. With its advanced features and reliable operation, it enables high-bandwidth, long-distance communication across various optical links. Below is a detailed review of its specifications and capabilities.

## Key Specifications

* Part Number: ADN2830ACP32
* Package Type: 32-pin LQFP
* Operating Voltage: 3.3V ± 10%
* Operating Temperature Range: -40°C to +85°C
* Data Rate: Up to 3.2 Gbps
* Power Consumption: 180 mW typical
* Input Optical Power: -22 dBm to 0 dBm
* Input Wavelength: 850 nm to 1,310 nm
* Output Voltage Swing: 0V to 3.3V (typical)
* Sensitivity: -23 dBm (typical)

## Features

1. High-Speed Optical Receiver
The ADN2830ACP32 is designed for high-speed data transmission, supporting data rates of up to 3.2 Gbps. This makes it an ideal choice for high-bandwidth applications, such as optical communication systems and networking devices, ensuring efficient and high-performance data handling.

2. Wide Wavelength Range
This optical receiver supports a broad input wavelength range from 850 nm to 1,310 nm, which ensures compatibility with various fiber optic systems. The flexibility in wavelength range makes it suitable for diverse communication networks, whether short-range or long-range optical communication is required.

3. Low Power Consumption
The ADN2830ACP32 operates with a typical power consumption of only 180 mW, making it an energy-efficient solution for high-speed optical communication. Its low power consumption allows for integration in compact systems, reducing overall energy demand and extending the operational lifespan of devices.

4. Integrated Features for Ease of Use
The ADN2830ACP32 integrates several essential functions, such as an automatic gain control (AGC) circuit, clock and data recovery (CDR) function, and a voltage level translator. These integrated features simplify the design process and reduce the need for additional external components, contributing to overall cost savings and system reliability.

5. Temperature Resilience
Operating within a wide temperature range of -40°C to +85°C, the ADN2830ACP32 is built to withstand harsh environmental conditions. This makes it highly suitable for industrial, telecommunications, and automotive applications where reliable performance is crucial even under extreme temperature fluctuations.

6. Low Sensitivity for Robust Performance
With a typical sensitivity of -23 dBm, the ADN2830ACP32 ensures reliable data reception in systems that require low optical signal strength. This feature enables it to work effectively in environments with varying signal conditions, ensuring data integrity in communication systems.

## Performance Characteristics

* Clock and Data Recovery (CDR): The ADN2830ACP32 incorporates a CDR circuit that enables it to extract timing information from incoming data streams. This feature is crucial for ensuring that data signals are synchronized and accurately recovered, even in systems with jitter or other signal impairments.

* Automatic Gain Control (AGC): The AGC circuit automatically adjusts the gain based on the incoming signal strength. This ensures stable performance over a wide range of input optical power levels, minimizing the need for manual tuning and improving system robustness.

* Low Jitter: The ADN2830ACP32 operates with low jitter characteristics, reducing timing errors in high-speed data communication. This is particularly important in applications that require precise signal synchronization.

* Excellent Signal Integrity: The receiver ensures that the integrity of the received signal is maintained throughout the optical transmission, even in high-speed data environments. This leads to improved system performance and reduced error rates.

## Applications

The ADN2830ACP32 is versatile and can be used in a variety of applications, including:

1. Telecommunications: In optical networks, it acts as a vital component in ensuring efficient data transfer over fiber-optic links, such as in backbone networks and metro-area networks (MANs).
2. Data Centers: The receiver is commonly used in data centers to support high-speed optical interconnects, ensuring smooth data transmission between servers and networking devices.
3. Long-Distance Communication: With its broad wavelength range and sensitivity, it is suitable for long-distance fiber-optic communication, including both single-mode and multi-mode fiber systems.
4. Optical Transceivers: It can be integrated into optical transceiver modules, enhancing their ability to interface with fiber-optic cables and enabling high-speed data communication over the network.
5. Industrial Networks: In industrial applications, the ADN2830ACP32 ensures reliable communication in systems requiring high-speed data transmission, such as industrial automation and control systems.

## Conclusion

The Analog Devices ADN2830ACP32 is a high-performance optical receiver designed for high-speed, long-distance communication systems. With its low power consumption, wide wavelength compatibility, integrated features like clock and data recovery, and reliable performance in harsh environments, it provides an efficient and robust solution for optical communication applications. Whether in telecommunications, data centers, or industrial networks, the ADN2830ACP32 is an ideal choice for applications that demand high data rates, low jitter, and excellent signal integrity.
ADN2830ACP32 Compare Parts
  • ADN2830ACP32 vs ADN2873ACPZ-R7
  • ADN2830ACP32 vs ADN2873ACPZ
  • ADN2830ACP32 vs ADN2872ACPZ-RL
  • ADN2830ACP32 vs ADN2872ACPZ-R7
  • ADN2830ACP32 vs ADN2872ACPZ
  • ADN2830ACP32 vs ADN2871ACPZ-RL7
  • ADN2830ACP32 vs ADN2871ACPZ-RL
  • ADN2830ACP32 vs ADN2871ACPZ
  • ADN2830ACP32 vs ADN2870ACPZ-RL7
  • ADN2830ACP32 vs ADN2870ACPZ-RL
  • ADN2830ACP32 vs ADN2870ACPZ
  • ADN2830ACP32 vs ADN2848ACPZ-32-RL7
  • ADN2830ACP32 vs ADN2848ACPZ-32-RL
  • ADN2830ACP32 vs ADN2848ACPZ-32
  • ADN2830ACP32 vs ADN2847ACPZ-48
  • ADN2830ACP32 vs ADN2847ACPZ-32-RL7
  • ADN2830ACP32 vs ADN2847ACPZ-32-RL
  • ADN2830ACP32 vs ADN2847ACPZ-32
  • ADN2830ACP32 vs ADN2847ACP-48
  • ADN2830ACP32 vs ADN2847ACP-32
  • ADN2830ACP32 vs ADN2841ACPZ-48-RL
  • ADN2830ACP32 vs ADN2841ACPZ-48
  • ADN2830ACP32 vs ADN2841ACPZ-32-RL7
  • ADN2830ACP32 vs ADN2841ACPZ-32-RL
  • ADN2830ACP32 vs ADN2841ACPZ-32
  • ADN2830ACP32 vs ADN2841ACP-48
  • ADN2830ACP32 vs ADN2841ACP-32
  • ADN2830ACP32 vs ADN2830ACPZ32
  • ADN2830ACP32 vs ADN2830ACP32-REEL7
  • ADN2830ACP32 vs ADN2531ACPZ-WP
  • ADN2830ACP32 vs ADN2531ACPZ-R7
  • ADN2830ACP32 vs ADN2531ACPZ-R2
  • ADN2830ACP32 vs ADN2531ACPZ
  • ADN2830ACP32 vs ADN2530YCPZ-WP
  • ADN2830ACP32 vs ADN2530YCPZ-REEL7
  • ADN2830ACP32 vs ADN2530YCPZ-R2
  • ADN2830ACP32 vs ADN2530YCPZ-500R7
  • ADN2830ACP32 vs ADN2526XCPZ
  • ADN2830ACP32 vs ADN2526ACPZ-R7
  • ADN2830ACP32 vs ADN2526ACPZ-R2
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!