☰
AZV331KTR-E1
AZV331KTR-E1
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  Diodes Inc
History Price: $0.24464
In Stock: 13360
AZV331KTR-E1 vs AZV331KSTR-E1
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
General Purpose
General Purpose
Number of Elements
1
1
Output Type
Open Collector
Open Collector
Voltage - Supply, Single/Dual (?
2.2V ~ 5.5V
2.2V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5V
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
84mA @ 5V
84mA @ 5V
Current - Quiescent (Max)
120μA
120μA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
450ns
450ns
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
5-TSSOP, SC-70-5, SOT-353
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
SC-70-5