☰
BA3123F-E2
BA3123F-E2
Active
Description:  IC AMP CLASS AB STEREO 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3123F-E2 Datasheet
History Price: $2.25000
In Stock: 19040
BA3123F-E2 vs BA3306
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
-
Voltage - Supply
4V ~ 18V
4.5V ~ 14V
Features
-
Depop
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
8-SOP
9-SIP
Package / Case
8-SOIC (0.173", 4.40mm Width)
9-SIP