☰
BA3306
BA3306
Obsolete
Description:  IC AMP CLASS AB STEREO 9SIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3306 Datasheet
History Price: Obsolete
In Stock: 12160
BA3306 vs BA3123F-E2
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
-
Voltage - Supply
4.5V ~ 14V
4V ~ 18V
Features
Depop
-
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
9-SIP
8-SOP
Package / Case
9-SIP
8-SOIC (0.173", 4.40mm Width)