Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Fixed
Voltage - Input (Max)
16V
16V
Voltage - Output (Min/Fixed)
1.267V (3.3V)
3.3V
Voltage - Output (Max)
5V
-
Voltage Dropout (Max)
0.5V @ 500mA, 0.5V @ 200mA
-
Current - Output
1A, 500mA
1A
Current - Quiescent (Iq)
0.8 mA
0.5 mA
Current - Supply (Max)
1.4 mA
900 μA
PSRR
58dB (120Hz), 55dB (120Hz)
55dB (120Hz)
Control Features
-
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-220-5 Full Pack
Supplier Device Package
TO-252, (D-Pak)
TO-220FP-5