☰
BA3430FS-E2
BA3430FS-E2
Obsolete
Description:  IC AMP CLASS AB STEREO 24SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3430FS-E2 Datasheet
History Price: Obsolete
In Stock: 14000
BA3430FS-E2 vs BA3308
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
-
Voltage - Supply
7V ~ 18V
4.5V ~ 14V
Features
-
-
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
24-SSOP-A
9-SIP
Package / Case
24-SOP (0.213", 5.40mm Width)
9-SIP