☰
BA3430FS-E2
BA3430FS-E2
Obsolete
Description:  IC AMP CLASS AB STEREO 24SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3430FS-E2 Datasheet
History Price: Obsolete
In Stock: 11000
BA3430FS-E2 Specification
Specification
Part No
BA3430FS-E2
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
Voltage - Supply
7V ~ 18V
Features
-
Mounting Type
Surface Mount
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
Supplier Device Package
24-SSOP-A
Package / Case
24-SOP (0.213", 5.40mm Width)
BA3430FS-E2 Related Parts
BA3121
BA3121
Rohm Semiconductor
IC AMP CLASS AB STEREO 8DIP
BA3121F-E2
BA3121F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 8SOP
BA3121N
BA3121N
Rohm Semiconductor
IC AMP CLASS AB STEREO 8SIP
BA3123F-E2
BA3123F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 8SOP
BA3306
BA3306
Rohm Semiconductor
IC AMP CLASS AB STEREO 9SIP
BA3308
BA3308
Rohm Semiconductor
IC AMP CLASS AB STEREO 9SIP
BA3308F-E2
BA3308F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 14SOP
BA3308FV
BA3308FV
Rohm Semiconductor
IC AMP CLASS AB STEREO 14SSOP
BA3308FV-E2
BA3308FV-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 14SSOPB
BA3430F-E2
BA3430F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 24SOP
BA3430FS
BA3430FS
Rohm Semiconductor
IC AMP CLASS AB STEREO 24SSOP
BA3430FS-E2 Compare Parts
  • BA3430FS-E2 vs BA3430F-E2
  • BA3430FS-E2 vs BA3308FV-E2
  • BA3430FS-E2 vs BA3308FV
  • BA3430FS-E2 vs BA3308F-E2
  • BA3430FS-E2 vs BA3308
  • BA3430FS-E2 vs BA3306
  • BA3430FS-E2 vs BA3123F-E2
  • BA3430FS-E2 vs BA3121N
  • BA3430FS-E2 vs BA3121F-E2
  • BA3430FS-E2 vs BA3121
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend