Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BA3884S
BA3884S
Obsolete
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 24SDIP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA3884S Datasheet
History Price: Obsolete
In Stock: 33120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA3884S vs BA3884F-E2
Part No
BA3884S
BA3884F-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Function
Audio Signal Processor
Audio Signal Processor
Applications
Automotive Audio, Consumer Audio
Automotive Audio, Consumer Audio
Number of Channels
2
2
Interface
Analog
Analog
Voltage - Supply
5.4V ~ 12.3V
5.4V ~ 12.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
24-SDIP (0.300", 7.62mm)
24-SOIC (0.213", 5.40mm Width)
Supplier Device Package
24-SDIP
24-SOP