☰
BA6208F-E2
BA6208F-E2
Obsolete
Description:  IC HALF BRIDGE DRIVER 500MA 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6208F-E2 Datasheet
History Price: Obsolete
In Stock: 31560
BA6208F-E2 vs BA6208
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Output Configuration
Half Bridge (2)
Half Bridge (2)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
500mA
500mA
Current - Peak Output
-
-
Voltage - Supply
4.5V ~ 15V
4.5V ~ 15V
Voltage - Load
4.5V ~ 15V
4.5V ~ 15V
Operating Temperature
-20 ℃ ~ 60 ℃ (TA)
-20 ℃ ~ 60 ℃ (TA)
Features
-
-
Fault Protection
-
-
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.173", 4.40mm Width)
9-SIP
Supplier Device Package
8-SOP
9-SIP