☰
BA6208F-E2
BA6208F-E2
Obsolete
Description:  IC HALF BRIDGE DRIVER 500MA 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6208F-E2 Datasheet
History Price: Obsolete
In Stock: 11440
BA6208F-E2 Specification
Specification
Part No
BA6208F-E2
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
Bipolar
Rds On (Typ)
-
Current - Output / Channel
500mA
Current - Peak Output
-
Voltage - Supply
4.5V ~ 15V
Voltage - Load
4.5V ~ 15V
Operating Temperature
-20 ℃ ~ 60 ℃ (TA)
Features
-
Fault Protection
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
BA6208F-E2 PDF Datasheet
BA6208F-E2 Related Parts
BA6208
BA6208
Rohm Semiconductor
IC HALF BRIDGE DRIVER 500MA 9SIP
BA6218
BA6218
Rohm Semiconductor
IC HALF BRIDGE DRIVER 700MA 9SIP
BA6792FP-YE2
BA6792FP-YE2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 25HSOP
BA6896FP-E2
BA6896FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 50MA 28HSOP
BA6897FP-E2
BA6897FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 50MA 28HSOP
BA6208F
BA6208F
Rohm Semiconductor
IC HALF BRIDGE DRVR 200MA 14SOP
BA6208F-E2 Compare Parts
  • BA6208F-E2 vs BA6896FP-E2
  • BA6208F-E2 vs BA6792FP-YE2
  • BA6208F-E2 vs BA6218
  • BA6208F-E2 vs BA6208
  • BA6208F-E2 vs BA6208F
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok