☰
BD35390FJ-E2
BD35390FJ-E2
Active
Description:  IC REG CONV DDR 1OUT 8SOP-J
Manufacturer:  Rohm Semiconductor
History Price: $1.31000
In Stock: 1840
BD35390FJ-E2 vs BD3532EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Applications
Converter, DDR Bus Termination Regulator
Converter, DDR Bus Termination Regulator
Voltage - Input
2.7V ~ 5.5V
24V
Number of Outputs
1
2
Voltage - Output
Multiple
Multiple
Operating Temperature
-30 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-SOP-J
20-HTSSOP-B