☰
BD3824FS-E2
BD3824FS-E2
Obsolete
Description:  IC AUDIO SIGNAL PROCESSR 32SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3824FS-E2 Datasheet
History Price: Obsolete
In Stock: 16480
BD3824FS-E2 vs BD3812F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Audio Signal Processor
Audio Signal Processor
Applications
Consumer Audio
Consumer Audio
Number of Channels
2
2
Interface
I2C
Serial
Voltage - Supply
7V ~ 9.5V
5V ~ 7.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
32-SSOPA
14-SOP