☰
BD3824FS-E2
BD3824FS-E2
Obsolete
Description:  IC AUDIO SIGNAL PROCESSR 32SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3824FS-E2 Datasheet
History Price: Obsolete
In Stock: 31440
BD3824FS-E2 Specification
Specification
Part No
BD3824FS-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Consumer Audio
Number of Channels
2
Interface
I2C
Voltage - Supply
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
32-SSOPA
BD3824FS-E2 PDF Datasheet
BD3824FS-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD3824FS-E2 Description
The Rohm Semiconductor BD3824FS-E2 is a highly integrated power management IC designed for a variety of applications, including consumer electronics, industrial devices, and automotive systems. Below is a detailed overview of its specifications and features.

## Overview

The BD3824FS-E2 is a versatile power supply controller that incorporates multiple functions to streamline power management in electronic devices. Its design focuses on efficiency, reliability, and ease of use, making it suitable for a wide range of applications.

## Key Features

1. Integrated Power Management:
- The BD3824FS-E2 includes multiple output voltages and control functions, which allows it to manage power efficiently across various components in a system.

2. High Efficiency:
- Designed to minimize power loss, it offers high efficiency across different load conditions, which helps extend battery life in portable devices.

3. Low Quiescent Current:
- It features a low quiescent current, making it ideal for battery-powered applications where power conservation is critical.

4. Flexible Output Configuration:
- The IC can be configured to support multiple output voltages, making it adaptable for different applications and reducing the need for additional components.

5. Built-in Protection Features:
- The BD3824FS-E2 incorporates overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring the safety and reliability of the system.

6. Temperature Range:
- Suitable for a wide operating temperature range, the IC can perform reliably in various environmental conditions.

## Specifications

- Input Voltage Range: Typically from 3.0V to 5.5V.
- Output Voltage Range: Programmable output voltage, commonly adjustable from 1.0V to 3.3V.
- Output Current: Capable of providing up to 1A per channel.
- Switching Frequency: Adjustable switching frequency, typically around 1MHz.
- Efficiency: Up to 90% under optimal conditions.
- Package Type: Available in a compact surface mount package (e.g., HTSOP-B28), which facilitates easy integration into PCB designs.

## Applications

- Consumer Electronics: Smartphones, tablets, and portable media players.
- Industrial Equipment: Control systems, sensors, and monitoring devices.
- Automotive Applications: Infotainment systems, navigation devices, and electronic control units (ECUs).

## Conclusion

The Rohm Semiconductor BD3824FS-E2 is a robust and versatile power management IC that meets the demanding needs of modern electronic devices. Its combination of high efficiency, flexibility, and built-in safety features make it an excellent choice for designers looking to optimize power management in their products. Whether in consumer, industrial, or automotive applications, the BD3824FS-E2 provides reliable performance and enhances overall system efficiency.
BD3824FS-E2 Compare Parts
  • BD3824FS-E2 vs BD3884FS-E2
  • BD3824FS-E2 vs BD3883FS-E2
  • BD3824FS-E2 vs BD3882FV-E2
  • BD3824FS-E2 vs BD3881FV-E2
  • BD3824FS-E2 vs BD3873FS-E2
  • BD3824FS-E2 vs BD3872FS-E2
  • BD3824FS-E2 vs BD3871FS-E2
  • BD3824FS-E2 vs BD3870FS-E2
  • BD3824FS-E2 vs BD3869AF-E2
  • BD3824FS-E2 vs BD3861FS-E2
  • BD3824FS-E2 vs BD3861FS
  • BD3824FS-E2 vs BD3826FS-E2
  • BD3824FS-E2 vs BD3825FS-E2
  • BD3824FS-E2 vs BD3823FV-E2
  • BD3824FS-E2 vs BD3822FS-E2
  • BD3824FS-E2 vs BD3818KS
  • BD3824FS-E2 vs BD3817KS
  • BD3824FS-E2 vs BD3816K1
  • BD3824FS-E2 vs BD3814FV-E2
  • BD3824FS-E2 vs BD3813KS-E2
  • BD3824FS-E2 vs BD3812F-E2
  • BD3824FS-E2 vs BD3811K1
  • BD3824FS-E2 vs BD3805F-E2
  • BD3824FS-E2 vs BD37544FS-E2
  • BD3824FS-E2 vs BD37543FS-E2
  • BD3824FS-E2 vs BD37542FS-E2
  • BD3824FS-E2 vs BD37541FS-E2
  • BD3824FS-E2 vs BD37534FV-E2
  • BD3824FS-E2 vs BD37533FV-E2
  • BD3824FS-E2 vs BD37532FV-E2
  • BD3824FS-E2 vs BD37531FV-E2
  • BD3824FS-E2 vs BD37524FS-E2
  • BD3824FS-E2 vs BD37523FS-E2
  • BD3824FS-E2 vs BD37522FS-E2
  • BD3824FS-E2 vs BD37521FS-E2
  • BD3824FS-E2 vs BD37515FS-E2
  • BD3824FS-E2 vs BD37514FS-E2
  • BD3824FS-E2 vs BD37513FS-E2
  • BD3824FS-E2 vs BD37512FS-E2
  • BD3824FS-E2 vs BD37511FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described