Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BD7790KVT-E2
BD7790KVT-E2
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 3A 48TQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7790KVT-E2 Datasheet
History Price: Obsolete
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7790KVT-E2 vs BD7996EFV-E2
Part No
BD7790KVT-E2
BD7996EFV-E2
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (15)
-
Applications
DC Motors, General Purpose
-
Interface
Logic
Logic
Load Type
Inductive
-
Technology
Power MOSFET
-
Rds On (Typ)
-
-
Current - Output / Channel
3A
1.2A
Current - Peak Output
-
-
Voltage - Supply
4V ~ 5.5V
4.3V ~ 14V
Voltage - Load
4V ~ 5.5V
-
Operating Temperature
-30 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 75 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
54-VSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
48-TQFP (7x7)
54-HTSSOP-B