Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BD7996EFV-E2
BD7996EFV-E2
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC BRIDGE DRIVER PAR 54HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7996EFV-E2 Datasheet
History Price: Obsolete
In Stock: 33280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7996EFV-E2 vs BD7790KVT-E2
Part No
BD7996EFV-E2
BD7790KVT-E2
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
-
Half Bridge (15)
Applications
-
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
-
Inductive
Technology
-
Power MOSFET
Rds On (Typ)
-
-
Current - Output / Channel
1.2A
3A
Current - Peak Output
-
-
Voltage - Supply
4.3V ~ 14V
4V ~ 5.5V
Voltage - Load
-
4V ~ 5.5V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-30 ℃ ~ 150 ℃ (TJ)
Features
-
-
Fault Protection
-
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-VSSOP (0.295", 7.50mm Width) Exposed Pad
48-TQFP
Supplier Device Package
54-HTSSOP-B
48-TQFP (7x7)