Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BD7998EFS-E2
BD7998EFS-E2
Not For New Designs
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 44HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7998EFS-E2 Datasheet
History Price: $5.07600
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7998EFS-E2 vs BD7790KVT-E2
Part No
BD7998EFS-E2
BD7790KVT-E2
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Output Configuration
Half Bridge (13)
Half Bridge (15)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
-
-
Current - Output / Channel
800mA, 2.5A
3A
Current - Peak Output
-
-
Voltage - Supply
4.3V ~ 14V
4V ~ 5.5V
Voltage - Load
4.3V ~ 14V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-30 ℃ ~ 150 ℃ (TJ)
Features
-
-
Fault Protection
Over Temperature
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-VSOP (0.295", 7.50mm Width) Exposed Pad
48-TQFP
Supplier Device Package
44-HTSSOP-A
48-TQFP (7x7)