Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD93291EFJ-E2
BD93291EFJ-E2
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ/5V DL 8HTSOP-J
Manufacturer:
Rohm Semiconductor
Datasheet:
BD93291EFJ-E2 Datasheet
History Price: $1.31000
In Stock: 34960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD93291EFJ-E2 vs BD9G341AEFJ-E2
Part No
BD93291EFJ-E2
BD9G341AEFJ-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable (Fixed)
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
8V
12V
Voltage - Input (Max)
26V
76V
Voltage - Output (Min/Fixed)
0.8V (5V)
1V
Voltage - Output (Max)
4V
76V
Current - Output
1.7A, 500mA
3A
Frequency - Switching
300kHz ~ 600kHz, 1.5MHz ~ 2.5MHz
50kHz ~ 750kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
8-HTSOP-J