BQ2002TPN
BQ2002TPN
Obsolete
Description:  IC BATT CONTRL MULTI-CHEM 8DIP
Manufacturer:  Texas Instruments
Datasheet:   BQ2002TPN Datasheet
History Price: $1.31000
In Stock: 25600
BQ2002TPN vs BQ25896RTWT
Series
-
MaxCharge
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion/Polymer
Number of Cells
-
1
Current - Charging
Constant, Pulsed
-
Programmable Features
Voltage
-
Fault Protection
-
Over Current, Over Temperature
Charge Current - Max
-
3A
Battery Pack Voltage
2V
-
Voltage - Supply (Max)
6V
14V
Interface
-
I2C
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
24-WFQFN Exposed Pad
Supplier Device Package
8-PDIP
24-WQFN (4x4)