BQ25896RTWT
BQ25896RTWT
Active
Description:  IC BATT CHG LI-ION 1CELL 24WQFN
Manufacturer:  Texas Instruments
Datasheet:   BQ25896RTWT Datasheet
History Price: $5.46000
In Stock: 18400
BQ25896RTWT Specification
Specification
Part No
BQ25896RTWT
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
MaxCharge
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Current - Charging
-
Programmable Features
-
Fault Protection
Over Current, Over Temperature
Charge Current - Max
3A
Battery Pack Voltage
-
Voltage - Supply (Max)
14V
Interface
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-WFQFN Exposed Pad
Supplier Device Package
24-WQFN (4x4)
BQ25896RTWT Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ25896RTWT Compare Parts
  • BQ25896RTWT vs BQ2954SNTR
  • BQ25896RTWT vs BQ2954SN
  • BQ25896RTWT vs BQ2954PN
  • BQ25896RTWT vs BQ25980YFFR
  • BQ25896RTWT vs BQ25971YFFT
  • BQ25896RTWT vs BQ25971YFFR
  • BQ25896RTWT vs BQ25970YFFT
  • BQ25896RTWT vs BQ25970YFFR
  • BQ25896RTWT vs BQ25968YFFR
  • BQ25896RTWT vs BQ25960YBGR
  • BQ25896RTWT vs BQ25910YFFT
  • BQ25896RTWT vs BQ25910YFFR
  • BQ25896RTWT vs BQ25898YFFT
  • BQ25896RTWT vs BQ25898YFFR
  • BQ25896RTWT vs BQ25898DYFFT
  • BQ25896RTWT vs BQ25898DYFFR
  • BQ25896RTWT vs BQ25898CYFFT
  • BQ25896RTWT vs BQ25898CYFFR
  • BQ25896RTWT vs BQ25896RTWR
  • BQ25896RTWT vs BQ25895RTWT
  • BQ25896RTWT vs BQ25895RTWR
  • BQ25896RTWT vs BQ25895MRTWT
  • BQ25896RTWT vs BQ25895MRTWR
  • BQ25896RTWT vs BQ25892RTWT
  • BQ25896RTWT vs BQ25892RTWR
  • BQ25896RTWT vs BQ25890RTWT
  • BQ25896RTWT vs BQ25890RTWR
  • BQ25896RTWT vs BQ25890HRTWT
  • BQ25896RTWT vs BQ25890HRTWR
  • BQ25896RTWT vs BQ25886RGET
  • BQ25896RTWT vs BQ25886RGER
  • BQ25896RTWT vs BQ25883RGET
  • BQ25896RTWT vs BQ25883RGER
  • BQ25896RTWT vs BQ25872YFFT
  • BQ25896RTWT vs BQ25872YFFR
  • BQ25896RTWT vs BQ25871YFFT
  • BQ25896RTWT vs BQ25871YFFR
  • BQ25896RTWT vs BQ25798RQMR
  • BQ25896RTWT vs BQ25792RQMR
  • BQ25896RTWT vs BQ25790YBGR
  • BQ25896RTWT FAQ
    Q1: What is the Texas Instruments BQ25896RTWT designed for?
    A: The Texas Instruments BQ25896RTWT is a highly integrated switch-mode battery charge management IC designed for single-cell Li-Ion and Li-Polymer batteries. It provides accurate charge current regulation, voltage regulation, and system power path management for portable and battery-powered devices.

    Q2: What types of devices can the Texas Instruments BQ25896RTWT support?
    A: The BQ25896RTWT is suitable for smartphones, tablets, wearable devices, power banks, and other portable electronics that require efficient and reliable battery charging and system power management.

    Q3: How does the Texas Instruments BQ25896RTWT improve charging efficiency?
    A: The IC integrates a high-efficiency synchronous buck converter, dynamic power-path management, and input current regulation, minimizing energy loss and heat generation while optimizing battery charging speed and device operation.

    Q4: What battery chemistries does the Texas Instruments BQ25896RTWT support?
    A: The BQ25896RTWT is designed to support single-cell lithium-ion and lithium-polymer batteries, offering flexible charging profiles that protect battery health and extend lifespan.

    Q5: Can the Texas Instruments BQ25896RTWT handle fast charging?
    A: Yes, it supports programmable charge current up to 5A and can work with fast charging protocols, delivering rapid yet safe battery charging while maintaining thermal and electrical stability.

    Q6: How does the Texas Instruments BQ25896RTWT manage system power while charging?
    A: The IC incorporates dynamic power-path management, allowing simultaneous charging of the battery and powering of system loads, preventing system shutdowns even under high-load conditions.

    Q7: What protection features are included in the Texas Instruments BQ25896RTWT?
    A: The BQ25896RTWT integrates over-voltage, over-current, thermal regulation, and battery temperature monitoring, ensuring safe operation and protecting both the device and the battery from potential damage.

    Q8: How compact is the Texas Instruments BQ25896RTWT?
    A: The IC is available in a small WQFN-24 package, allowing efficient PCB space utilization in compact devices such as smartphones, wearables, and portable consumer electronics.

    Q9: Can the Texas Instruments BQ25896RTWT operate with USB input sources?
    A: Yes, it supports various input sources including USB, adapter, and wall chargers, dynamically adjusting input current and charge current for optimal charging performance.

    Q10: How does the Texas Instruments BQ25896RTWT maintain battery health?
    A: The IC provides programmable charge voltage, current regulation, preconditioning for deeply discharged batteries, and temperature-based charging adjustment, all designed to preserve battery lifespan and performance.

    Q11: How does the Texas Instruments BQ25896RTWT handle thermal performance?
    A: The IC features integrated thermal regulation, adjusting charge current in response to temperature changes, preventing overheating, and maintaining safe operation for both the battery and device.

    Q12: Can the Texas Instruments BQ25896RTWT manage system load while charging multiple devices?
    A: Yes, its power-path management allows simultaneous battery charging and device operation, providing stable voltage to system loads while efficiently managing power from the input source.

    Q13: How does the Texas Instruments BQ25896RTWT support LED indicators or status monitoring?
    A: The IC provides status output pins and flags that indicate charging state, battery presence, and fault conditions, enabling user interfaces to show accurate charge and system information.

    Q14: Can the Texas Instruments BQ25896RTWT support high-current adapters?
    A: Yes, it supports input currents up to 5A with programmable limits, allowing devices to leverage high-current adapters for faster charging while protecting the system and battery.

    Q15: How reliable is the Texas Instruments BQ25896RTWT for portable electronics?
    A: With integrated protections, dynamic power-path management, thermal regulation, and precise charging control, the BQ25896RTWT ensures reliable battery charging and system operation under various conditions.

    Q16: How does the Texas Instruments BQ25896RTWT respond to input voltage fluctuations?
    A: The IC automatically adjusts charging and system power management to accommodate varying input voltages from USB or adapters, maintaining consistent performance without disrupting device operation.

    Q17: Can the Texas Instruments BQ25896RTWT be used in wearable electronics?
    A: Yes, its small package, low power consumption, and efficient battery charging management make it suitable for wearables that require compact, reliable, and safe charging solutions.

    Q18: How does the Texas Instruments BQ25896RTWT support smart charging algorithms?
    A: The IC allows programmable charge current and voltage profiles, enabling optimization for fast charging, battery longevity, and safe operation across different battery types and environmental conditions.

    Q19: Can the Texas Instruments BQ25896RTWT prevent battery over-discharge or deep discharge damage?
    A: Yes, it monitors battery voltage and current, providing preconditioning for low-voltage batteries and protecting against deep discharge conditions, ensuring battery safety and longevity.

    Q20: Why is the Texas Instruments BQ25896RTWT considered a versatile battery management solution?
    A: The BQ25896RTWT combines high-efficiency charging, dynamic power-path management, multiple protection mechanisms, programmable charging profiles, thermal regulation, and compact packaging, making it ideal for smartphones, tablets, wearables, power banks, and other portable electronics requiring reliable battery management.
    Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.