BQ2002TPN
BQ2002TPN
Obsolete
Description:  IC BATT CONTRL MULTI-CHEM 8DIP
Manufacturer:  Texas Instruments
Datasheet:   BQ2002TPN Datasheet
History Price: $1.31000
In Stock: 25600
BQ2002TPN Specification
Specification
Part No
BQ2002TPN
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Multi-Chemistry
Number of Cells
-
Current - Charging
Constant, Pulsed
Programmable Features
Voltage
Fault Protection
-
Charge Current - Max
-
Battery Pack Voltage
2V
Voltage - Supply (Max)
6V
Interface
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
BQ2002TPN Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2002TPN Description
The Texas Instruments BQ2002TPN is a highly integrated battery management device designed specifically for nickel-cadmium (NiCd) and nickel-metal hydride (NiMH) rechargeable battery packs. This device is particularly well-suited for applications requiring efficient charging, monitoring, and protection of battery systems, making it ideal for portable electronics, power tools, and other battery-operated devices.

## Key Features

1. Smart Charging Control:
- The BQ2002TPN features advanced charging algorithms that optimize the charging process for NiCd and NiMH batteries. It supports both constant current and constant voltage charging modes, ensuring efficient and safe charging.

2. Delta-V Detection:
- The device includes delta-V detection capabilities, which allow it to monitor the voltage of the battery during charging. This feature helps to identify the end of the charging cycle, preventing overcharging and extending battery life.

3. Temperature Monitoring:
- The BQ2002TPN can monitor the temperature of the battery pack using an external thermistor. This feature is crucial for preventing overheating during charging, ensuring safe operation and enhancing battery longevity.

4. Battery Protection:
- The device incorporates various protection features, including overvoltage, undervoltage, and overcurrent protection. These safety mechanisms help to prevent damage to the battery and the device itself.

5. LED Indicator Control:
- The BQ2002TPN can control LED indicators to provide visual feedback on the charging status. This feature enhances user experience by clearly indicating whether the battery is charging, fully charged, or in an error state.

6. Low Power Consumption:
- Designed for efficiency, the BQ2002TPN operates with low power consumption, making it suitable for battery-operated applications where energy efficiency is critical.

## Specifications

- Supply Voltage:
- Operating voltage range: 3.0V to 15V

- Charging Current:
- Adjustable charging current: Up to 1A (depending on external components)

- Temperature Range:
- Operating temperature: -40°C to +85°C

- Delta-V Detection Threshold:
- Adjustable threshold for delta-V detection to suit different battery chemistries.

- LED Control:
- Supports multiple LED indicators for charging status, including charging, fully charged, and fault conditions.

- Package Type:
- Available in a 16-pin TSSOP package, which is compact and suitable for space-constrained applications.

## Applications

The BQ2002TPN is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as cordless phones, digital cameras, and portable media players.
- Power Tools: Ideal for rechargeable battery packs in cordless power tools, providing efficient charging and protection.
- Medical Devices: Utilized in portable medical equipment where reliable battery management is essential.
- Toys and Hobby Electronics: Commonly found in battery-operated toys and hobbyist projects requiring rechargeable battery packs.

## Conclusion

The Texas Instruments BQ2002TPN is a versatile and efficient battery management solution that meets the needs of various applications requiring NiCd and NiMH battery charging and protection. Its smart charging control, temperature monitoring, and robust safety features make it an excellent choice for designers looking to integrate reliable battery management into their products. With its low power consumption and compact package, the BQ2002TPN offers flexibility and ease of use for a wide range of electronic designs, ensuring optimal performance and safety for rechargeable battery systems.
BQ2002TPN Compare Parts
  • BQ2002TPN vs BQ2954SNTR
  • BQ2002TPN vs BQ2954SN
  • BQ2002TPN vs BQ2954PN
  • BQ2002TPN vs BQ25980YFFR
  • BQ2002TPN vs BQ25971YFFT
  • BQ2002TPN vs BQ25971YFFR
  • BQ2002TPN vs BQ25970YFFT
  • BQ2002TPN vs BQ25970YFFR
  • BQ2002TPN vs BQ25968YFFR
  • BQ2002TPN vs BQ25960YBGR
  • BQ2002TPN vs BQ25910YFFT
  • BQ2002TPN vs BQ25910YFFR
  • BQ2002TPN vs BQ25898YFFT
  • BQ2002TPN vs BQ25898YFFR
  • BQ2002TPN vs BQ25898DYFFT
  • BQ2002TPN vs BQ25898DYFFR
  • BQ2002TPN vs BQ25898CYFFT
  • BQ2002TPN vs BQ25898CYFFR
  • BQ2002TPN vs BQ25896RTWT
  • BQ2002TPN vs BQ25896RTWR
  • BQ2002TPN vs BQ25895RTWT
  • BQ2002TPN vs BQ25895RTWR
  • BQ2002TPN vs BQ25895MRTWT
  • BQ2002TPN vs BQ25895MRTWR
  • BQ2002TPN vs BQ25892RTWT
  • BQ2002TPN vs BQ25892RTWR
  • BQ2002TPN vs BQ25890RTWT
  • BQ2002TPN vs BQ25890RTWR
  • BQ2002TPN vs BQ25890HRTWT
  • BQ2002TPN vs BQ25890HRTWR
  • BQ2002TPN vs BQ25886RGET
  • BQ2002TPN vs BQ25886RGER
  • BQ2002TPN vs BQ25883RGET
  • BQ2002TPN vs BQ25883RGER
  • BQ2002TPN vs BQ25872YFFT
  • BQ2002TPN vs BQ25872YFFR
  • BQ2002TPN vs BQ25871YFFT
  • BQ2002TPN vs BQ25871YFFR
  • BQ2002TPN vs BQ25798RQMR
  • BQ2002TPN vs BQ25792RQMR
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend