Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ Texas Instruments BQ2201SN
BQ2201SN
Obsolete
Memory - Controllers
Description:
IC SRAM NONVOL CNTRLR 8-SOIC
Manufacturer:
Texas Instruments
Datasheet:
BQ2201SN Datasheet
History Price: $2.77000
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BQ2201SN vs BQ2205LYPW
Part No
BQ2201SN
BQ2205LYPW
Category
Memory - Controllers
Memory - Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Active
Controller Type
Nonvolatile SRAM
Nonvolatile SRAM
Voltage - Supply
4.5V ~ 5.5V
3V ~ 3.6V
Operating Temperature
0℃ ~ 70℃
-20℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
16-TSSOP