BQ2201SN
BQ2201SN
Obsolete
Description:  IC SRAM NONVOL CNTRLR 8-SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ2201SN Datasheet
History Price: $2.77000
In Stock: 6400
BQ2201SN Specification
Specification
Part No
BQ2201SN
Category
Memory - Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Nonvolatile SRAM
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
BQ2201SN PDF Datasheet
BQ2201SN Related Parts
BQ2201PN
BQ2201PN
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8DIP
BQ2201PNG4
BQ2201PNG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8DIP
BQ2201SN-N
BQ2201SN-N
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SN-NG4
BQ2201SN-NG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SN-NTR
BQ2201SN-NTR
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SNG4
BQ2201SNG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SNTR
BQ2201SNTR
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2203APN
BQ2203APN
Texas Instruments
IC SRAM NONVOLTILE CNTRLR 16-DIP
BQ2204APN
BQ2204APN
Texas Instruments
IC SRAM NONVOLTILE CNTRLR 16-DIP
BQ2204ASN
BQ2204ASN
Texas Instruments
IC SRAM NONVOLATIL CNTRL 16-SOIC
BQ2204ASN-N
BQ2204ASN-N
Texas Instruments
IC X4 SRAM NONVOL CTRLR 16-SOIC
BQ2204ASN-NTR
BQ2204ASN-NTR
Texas Instruments
IC X4 SRAM NONVOL CTRLR 16-SOIC
BQ2201SN Compare Parts
  • BQ2201SN vs BQ2205LYPWR
  • BQ2201SN vs BQ2205LYPWG4
  • BQ2201SN vs BQ2205LYPW
  • BQ2201SN vs BQ2204ASNTR
  • BQ2201SN vs BQ2204ASN-NTRG4
  • BQ2201SN vs BQ2204ASN-NTR
  • BQ2201SN vs BQ2204ASN-N
  • BQ2201SN vs BQ2204ASN
  • BQ2201SN vs BQ2204APN
  • BQ2201SN vs BQ2203APN
  • BQ2201SN vs BQ2201SNTR
  • BQ2201SN vs BQ2201SNG4
  • BQ2201SN vs BQ2201SN-NTR
  • BQ2201SN vs BQ2201SN-NG4
  • BQ2201SN vs BQ2201SN-N
  • BQ2201SN vs BQ2201PNG4
  • BQ2201SN vs BQ2201PN
  • BQ2201SN vs BQ2204ASN
  • BQ2201SN vs BQ2203APN
  • BQ2201SN vs BQ2202SN
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.