BQ2205LYPW
BQ2205LYPW
Active
Description:  IC CTRLR SRAM NONVOLITL 16-TSSOP
Manufacturer:  Texas Instruments
Datasheet:   BQ2205LYPW Datasheet
History Price: $4.87000
In Stock: 18800
BQ2205LYPW Specification
Specification
Part No
BQ2205LYPW
Category
Memory - Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Nonvolatile SRAM
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-20℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
BQ2205LYPW Related Parts
BQ2201PN
BQ2201PN
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8DIP
BQ2201PNG4
BQ2201PNG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8DIP
BQ2201SN
BQ2201SN
Texas Instruments
IC SRAM NONVOL CNTRLR 8-SOIC
BQ2201SN-N
BQ2201SN-N
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SN-NG4
BQ2201SN-NG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SN-NTR
BQ2201SN-NTR
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SNG4
BQ2201SNG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SNTR
BQ2201SNTR
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2203APN
BQ2203APN
Texas Instruments
IC SRAM NONVOLTILE CNTRLR 16-DIP
BQ2204APN
BQ2204APN
Texas Instruments
IC SRAM NONVOLTILE CNTRLR 16-DIP
BQ2204ASN
BQ2204ASN
Texas Instruments
IC SRAM NONVOLATIL CNTRL 16-SOIC
BQ2204ASN-N
BQ2204ASN-N
Texas Instruments
IC X4 SRAM NONVOL CTRLR 16-SOIC
BQ2205LYPW Description
The Texas Instruments BQ2205LYPW is a highly integrated battery management device designed for use in various applications, including portable electronics, battery-powered devices, and energy storage systems. This device is particularly well-suited for managing lithium-ion and lithium-polymer batteries, providing essential features for battery protection, monitoring, and management.

## Key Features

1. Battery Protection: The BQ2205LYPW includes built-in protection features to prevent over-voltage, under-voltage, and over-current conditions. This ensures the safety and longevity of the battery.

2. Charge Management: The device supports various charging profiles, allowing for efficient charging of lithium-based batteries. It can manage both constant current and constant voltage charging modes.

3. Cell Balancing: The BQ2205LYPW features cell balancing capabilities, which help to equalize the charge across multiple cells in a battery pack, enhancing overall performance and lifespan.

4. Temperature Monitoring: The device includes temperature sensing inputs to monitor the battery temperature, providing additional safety by preventing overheating during charging and discharging.

5. Integrated FET Drivers: The BQ2205LYPW has integrated FET drivers that simplify the design and reduce the number of external components required for battery management.

6. Low Quiescent Current: The device is designed to operate with low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.

## Specifications

- Operating Voltage Range: The BQ2205LYPW operates within a voltage range of 2.5V to 4.5V, making it compatible with a variety of lithium-ion and lithium-polymer cells.

- Charge Current: The device can support charge currents up to 2A, allowing for fast charging capabilities.

- Discharge Current: The maximum discharge current supported by the BQ2205LYPW is typically around 2A, depending on the specific application and configuration.

- Temperature Range: The operating temperature range for the BQ2205LYPW is typically from -40°C to +85°C, ensuring reliable performance in various environmental conditions.

- Package Type: The BQ2205LYPW is available in a small, compact package (usually a TSSOP or similar), which is ideal for space-constrained applications.

- Protection Features: The device includes over-voltage protection (OVP), under-voltage protection (UVP), over-current protection (OCP), and thermal shutdown features.

- Cell Count: The BQ2205LYPW can manage multiple cells in series, typically supporting configurations of up to 4 cells in series.

## Applications

The BQ2205LYPW is suitable for a wide range of applications, including:

- Consumer Electronics: Smartphones, tablets, and portable media players.
- Wearable Devices: Smartwatches and fitness trackers.
- Power Tools: Cordless drills and other battery-operated tools.
- Energy Storage Systems: Home energy storage solutions and electric vehicles.

## Conclusion

The Texas Instruments BQ2205LYPW is a versatile and efficient battery management solution that provides essential features for protecting and managing lithium-based batteries. Its combination of safety features, charge management capabilities, and low power consumption makes it an excellent choice for a variety of applications in the growing field of portable and battery-powered devices. For detailed information, including application notes and design resources, it is recommended to refer to the official Texas Instruments datasheet and technical documentation.
BQ2205LYPW Compare Parts
  • BQ2205LYPW vs BQ2205LYPWR
  • BQ2205LYPW vs BQ2205LYPWG4
  • BQ2205LYPW vs BQ2204ASNTR
  • BQ2205LYPW vs BQ2204ASN-NTRG4
  • BQ2205LYPW vs BQ2204ASN-NTR
  • BQ2205LYPW vs BQ2204ASN-N
  • BQ2205LYPW vs BQ2204ASN
  • BQ2205LYPW vs BQ2204APN
  • BQ2205LYPW vs BQ2203APN
  • BQ2205LYPW vs BQ2201SNTR
  • BQ2205LYPW vs BQ2201SNG4
  • BQ2205LYPW vs BQ2201SN-NTR
  • BQ2205LYPW vs BQ2201SN-NG4
  • BQ2205LYPW vs BQ2201SN-N
  • BQ2205LYPW vs BQ2201SN
  • BQ2205LYPW vs BQ2201PNG4
  • BQ2205LYPW vs BQ2201PN
  • BQ2205LYPW vs BQ2204ASN
  • BQ2205LYPW vs BQ2203APN
  • BQ2205LYPW vs BQ2202SN
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.