BQ25896RTWT
BQ25896RTWT
Active
Description:  IC BATT CHG LI-ION 1CELL 24WQFN
Manufacturer:  Texas Instruments
Datasheet:   BQ25896RTWT Datasheet
History Price: $5.46000
In Stock: 18400
BQ25896RTWT vs BQ25883RGER
Series
MaxCharge
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
2
Current - Charging
-
Constant
Programmable Features
-
Current
Fault Protection
Over Current, Over Temperature
Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max
3A
2.2A
Battery Pack Voltage
-
9.2V (Max)
Voltage - Supply (Max)
14V
6.2V
Interface
I2C
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-WQFN (4x4)
24-VQFN (4x4)