Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BU9543KV-E2
BU9543KV-E2
Not For New Designs
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 64VQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU9543KV-E2 Datasheet
History Price: $8.70000
In Stock: 31840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU9543KV-E2 vs BU9252F-E2
Part No
BU9543KV-E2
BU9252F-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
-
Audio Signal Processor
Applications
-
Signal Mixing
Number of Channels
-
1
Interface
-
Serial
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-10 ℃ ~ 70 ℃ (TA)
Specifications
-
Delay
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
-
18-SOP