☰
BU9543KV-E2
BU9543KV-E2
Not For New Designs
Description:  IC AUDIO SIGNAL PROCESSOR 64VQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU9543KV-E2 Datasheet
History Price: $8.70000
In Stock: 31840
BU9543KV-E2 Specification
Specification
Part No
BU9543KV-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
BU9543KV-E2 PDF Datasheet
BU9543KV-E2 Related Parts
BU9252F-E2
BU9252F-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 18SOP
BU9253AS
BU9253AS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 18SDIP
BU9253FS-E2
BU9253FS-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 16SSOP
BU9262AFS-E2
BU9262AFS-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 32SSOPA
BU9486KV-E2
BU9486KV-E2
Rohm Semiconductor
IC DECODER USB AUDIO VQFP
BU9547KV-E2
BU9547KV-E2
Rohm Semiconductor
IC DECODER USB AUDIO VQFP
BU9754KV-E2
BU9754KV-E2
Rohm Semiconductor
IC DECODER USB AUDIO VQFP
BU9543KV-E2 Description
The BU9543KV-E2 is a high-performance automotive power management IC developed by Rohm Semiconductor, specifically designed for battery management and smart power distribution in automotive and industrial applications. It integrates multiple functions including overcurrent protection, load switch control, and voltage monitoring, providing efficient power distribution and enhanced system reliability. The device is engineered to operate under harsh automotive conditions, including wide temperature ranges and transient voltage spikes, making it suitable for body electronics, infotainment systems, and general automotive load control applications. It is packaged to support compact PCB layouts while maintaining thermal performance and reliability.

## Functional Description

The BU9543KV-E2 is a multi-channel load switch IC designed for low-side and high-side power management. It features four independent output channels capable of driving automotive loads such as relays, lamps, motors, and electronic modules. Each channel integrates current limitation, thermal shutdown, and fault detection to prevent system damage under abnormal conditions. The device employs a combination of current-sensing resistors and fast-response control logic to detect overcurrent conditions and respond by limiting or shutting down the output.

The IC supports both ON/OFF control via digital logic inputs and configurable delay times to suppress transient inrush currents. It also provides fault reporting outputs for system-level diagnostics, enabling microcontrollers to monitor load conditions and respond to abnormal events such as short circuits, overvoltage, or thermal shutdown. The device operates with a wide supply voltage range and features low quiescent current, making it suitable for always-on systems in automotive environments.

## Pin Configuration and Packaging

The BU9543KV-E2 is offered in a compact 32-pin HTSSOP package, supporting surface-mount PCB designs in automotive-grade environments. Pin assignments include power supply inputs, four channel outputs, channel enable or control pins, analog and digital ground, and diagnostic outputs. Each output channel has dedicated control logic and current sense connections, allowing independent monitoring and control. The package is thermally optimized with exposed pads to facilitate heat dissipation during continuous high-current operation.

## Electrical Characteristics

The BU9543KV-E2 is specified to operate over the automotive temperature range from −40°C to +125°C. Key electrical parameters include:

* Supply voltage (VCC): 6 V to 40 V operating range
* Output current capability: Up to 2.0 A per channel
* Quiescent current (typical): 0.5 mA per channel
* On-resistance (RON): 100 mΩ typical at 12 V supply
* Overcurrent detection threshold: 2.2 A nominal, channel dependent
* Output voltage drop under load: 200 mV typical at 1 A
* Short-circuit protection response time: 10 µs typical
* Thermal shutdown threshold: 150°C typical, with hysteresis of 20°C
* Supply current during shutdown: < 10 µA
* Input logic levels: TTL/CMOS compatible, high-level voltage minimum 2.0 V, low-level maximum 0.8 V

The IC exhibits fast transient response and low output voltage drop across its channels, ensuring stable voltage delivery to automotive loads even under rapid switching or transient load conditions. Each output is protected against reverse voltage and load dump events, providing robust reliability in automotive electrical networks.

## Timing and Protection Features

The BU9543KV-E2 integrates both electrical and thermal protection mechanisms to enhance system safety. Each channel includes configurable soft-start and delay times to limit inrush currents when switching capacitive or inductive loads. The device provides independent overcurrent detection and auto-retry mechanisms, where the channel attempts to resume normal operation after a short-circuit event clears. Thermal shutdown prevents overheating, and fault reporting pins provide instantaneous feedback to the system microcontroller for real-time diagnostics.

Propagation delay from input logic to output activation is minimal, typically under 2 µs, supporting fast load switching requirements in automotive systems. The device also supports current foldback during fault conditions to prevent excessive power dissipation and maintain internal junction temperature within safe limits.

## Application Considerations

The BU9543KV-E2 is designed for multiple automotive and industrial applications, including body control modules, lighting circuits, infotainment systems, and motor control. Designers must consider PCB layout practices that optimize thermal dissipation, including copper pours and thermal vias connected to the exposed pad. Adequate decoupling on the supply lines is essential to maintain voltage stability during high-current transients.

When driving inductive loads, external freewheeling diodes may be employed to minimize voltage spikes, although the IC provides internal transient suppression. Diagnostic outputs should be interfaced with a microcontroller capable of interpreting fault conditions and implementing system-level protective actions. The device’s low quiescent current makes it compatible with always-on modules, reducing battery drain when the ignition is off.

## Reliability and Compliance

The BU9543KV-E2 meets automotive-grade reliability standards, supporting operation under wide temperature and voltage conditions typical of vehicle electrical systems. It features integrated ESD protection exceeding 2 kV on all input and output pins and withstands automotive load dump conditions up to 40 V. The IC’s robust CMOS design ensures minimal parameter drift over temperature and long-term operation, providing consistent performance for critical automotive applications. Additionally, the IC is compliant with ISO 7637 transient immunity requirements, making it resilient to standard automotive electrical noise and transients.

## Summary

The Rohm Semiconductor BU9543KV-E2 is an automotive-grade multi-channel load switch IC optimized for battery-powered and high-reliability systems. It provides four independent high-current channels with integrated overcurrent, thermal, and short-circuit protection, along with diagnostic reporting for system monitoring. Its low on-resistance, fast switching, configurable delays, and low quiescent current make it suitable for a wide range of automotive and industrial applications, including body electronics, infotainment, lighting, and motor control. The device’s robust packaging, thermal design, and wide operating voltage and temperature range ensure reliable and efficient power distribution in demanding environments.
BU9543KV-E2 Compare Parts
  • BU9543KV-E2 vs BU9253FS-E2
  • BU9543KV-E2 vs BU9253AS
  • BU9543KV-E2 vs BU9252F-E2
  • BU9543KV-E2 vs BU9754KV-E2
  • BU9543KV-E2 vs BU9547KV-E2
  • BU9543KV-E2 vs BU9486KV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you