Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Texas Instruments CD4015BE
CD4015BE
Active
Logic - Shift Registers
Description:
IC DUAL STATIC SHFT REG 16-DIP
Manufacturer:
Texas Instruments
Datasheet:
CD4015BE Datasheet
History Price: $0.69000
In Stock: 42300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4015BE vs CD40108BF3A
Part No
CD4015BE
CD40108BF3A
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Shift Register
Register File
Output Type
Push-Pull
Tri-State
Number of Elements
2
1
Number of Bits per Element
4
4
Function
Serial to Parallel
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
24-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
24-CERDIP