☰
CD4015BE
CD4015BE
Active
Description:  IC DUAL STATIC SHFT REG 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4015BE Datasheet
History Price: $0.69000
In Stock: 21900
CD4015BE Specification
Specification
Part No
CD4015BE
Category
Logic - Shift Registers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Push-Pull
Number of Elements
2
Number of Bits per Element
4
Function
Serial to Parallel
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4015BE Related Parts
CD4006BCN
CD4006BCN
onsemi
(N) 18 STAGE SHIFT REGISTER
CD40104BD
CD40104BD
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40104BF
CD40104BF
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40108BD
CD40108BD
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD40108BF3A
CD40108BF3A
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD4014AD3
CD4014AD3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BCM
CD4014BCM
Fairchild Semiconductor
PARALLEL IN SERIAL OUT, 8-BIT,
CD4014BCN
CD4014BCN
onsemi
IC REGISTER STAT SHIFT 8ST 16DIP
CD4014BD
CD4014BD
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BE
CD4014BE
Texas Instruments
IC STATIC SHFT REG 8STG 16-DIP
CD4014BF3A
CD4014BF3A
Texas Instruments
CD4014B-MIL CMOS 8-STAGE STATIC
CD4014BK3
CD4014BK3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4015BE Description
The Texas Instruments CD4015BE is a dual 4-bit static shift register integrated circuit (IC) that is part of the CD4000 series of CMOS (Complementary Metal-Oxide-Semiconductor) logic devices. This series is renowned for its low power consumption, high noise immunity, and versatility in various digital applications. The CD4015BE is particularly useful in applications requiring data storage, manipulation, and transfer.

## Overview

The CD4015BE consists of two independent 4-bit shift registers, which can be used to shift data either left or right. Each register can be loaded with data in parallel and then shifted out serially. This functionality makes the CD4015BE ideal for applications such as data storage, digital signal processing, and communication systems.

## Key Features

1. Dual 4-Bit Shift Registers: The IC contains two separate 4-bit shift registers, allowing for simultaneous data handling in two channels.
2. Static Operation: The shift registers operate statically, meaning they do not require a clock signal to maintain their state, which simplifies design and reduces power consumption.
3. Versatile Data Handling: The CD4015BE can shift data in both directions (left and right), making it flexible for various applications.
4. Low Power Consumption: Utilizing CMOS technology, the CD4015BE exhibits low static power consumption, making it suitable for battery-operated devices.
5. High Noise Immunity: The design of the IC provides excellent noise immunity, ensuring reliable operation in electrically noisy environments.
6. Standard Pin Configuration: The CD4015BE is available in a 14-pin dual in-line package (DIP), facilitating easy integration into circuit designs.

## Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_I): 0V to V_DD
- Output Voltage (V_O): 0V to V_DD
- Input Current (I_I): ±1 µA (maximum)
- Output Current (I_O): ±5 mA (maximum)
- Propagation Delay (t_PD): Typically 50 ns at V_DD = 5V
- Power Dissipation (P_D): 1 mW (maximum) at V_DD = 5V
- Temperature Range: -55°C to +125°C (for military grade), 0°C to +70°C (for commercial grade)

## Pin Configuration

The CD4015BE is housed in a 14-pin DIP package. The pin configuration is as follows:

```
+---+
V_DD | 1 | 14 V_SS
A1 | 2 | 13 A2
A2 | 3 | 12 B1
B2 | 4 | 11 B2
Y1 | 5 | 10 Y2
Y3 | 6 | 9 Y4
S1 | 7 | 8 S2
+---+
```

- Pin 1 (V_DD): Positive supply voltage.
- Pin 2 (A1): Parallel data input for the first shift register.
- Pin 3 (A2): Second parallel data input for the first shift register.
- Pin 4 (B2): Second parallel data input for the second shift register.
- Pin 5 (Y1): Serial output for the first shift register.
- Pin 6 (Y3): Serial output for the second shift register.
- Pin 7 (S1): Shift control for the first shift register.
- Pin 8 (S2): Shift control for the second shift register.
- Pin 9 (Y4): Serial output for the second shift register.
- Pin 10 (Y2): Serial output for the first shift register.
- Pin 11 (B1): First parallel data input for the second shift register.
- Pin 12 (A2): Second parallel data input for the first shift register.
- Pin 13 (A1): First parallel data input for the first shift register.
- Pin 14 (V_SS): Ground or negative supply voltage.

## Applications

The CD4015BE is utilized in a variety of applications, including:

- Data Storage: Used for temporary data storage in digital systems.
- Digital Signal Processing: In applications where data needs to be manipulated or processed.
- Communication Systems: For serial data transmission and reception.
- Control Systems: In automated systems for data handling and control logic.
- Timing Circuits: In conjunction with other components to create timing and oscillator circuits.

## Conclusion

The Texas Instruments CD4015BE is a versatile and reliable dual 4-bit
CD4015BE Compare Parts
  • CD4015BE vs CD4517BF3A
  • CD4015BE vs CD4517BF
  • CD4015BE vs CD4517BE
  • CD4015BE vs CD4517BE
  • CD4015BE vs CD4504BE-G
  • CD4015BE vs CD4094BPWR
  • CD4015BE vs CD4094BPW
  • CD4015BE vs CD4094BNSR
  • CD4015BE vs CD4094BF3A
  • CD4015BE vs CD4094BE
  • CD4015BE vs CD4094BD3
  • CD4015BE vs CD4094BD
  • CD4015BE vs CD4094BCN
  • CD4015BE vs CD4076BFX
  • CD4015BE vs CD4035BPWR
  • CD4015BE vs CD4035BPWG4
  • CD4015BE vs CD4035BPWE4
  • CD4015BE vs CD4035BPW
  • CD4015BE vs CD4035BNSRG4
  • CD4015BE vs CD4035BNSRE4
  • CD4015BE vs CD4035BNSR
  • CD4015BE vs CD4035BMTG4
  • CD4015BE vs CD4035BMT
  • CD4015BE vs CD4035BM96
  • CD4015BE vs CD4035BM
  • CD4015BE vs CD4035BF3A
  • CD4015BE vs CD4035BF
  • CD4015BE vs CD4035BE
  • CD4015BE vs CD4035BE
  • CD4015BE vs CD4035BD3
  • CD4015BE vs CD4035BD
  • CD4015BE vs CD4034BPWRG4
  • CD4015BE vs CD4034BPWRE4
  • CD4015BE vs CD4034BPWR
  • CD4015BE vs CD4034BPWG4
  • CD4015BE vs CD4034BPWE4
  • CD4015BE vs CD4034BPW
  • CD4015BE vs CD4034BNSRG4
  • CD4015BE vs CD4034BNSRE4
  • CD4015BE vs CD4034BNSR
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you