Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD4030BE
CD4030BE
Active
Logic - Gates and Inverters
Description:
IC GATE XOR 4CH 2-INP 14DIP
Manufacturer:
Texas Instruments
Datasheet:
CD4030BE Datasheet
History Price: $0.88000
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4030BE vs CD4001BF
Part No
CD4030BE
CD4001BF
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
XOR (Exclusive OR)
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
3V ~ 18V
-
Current - Quiescent (Max)
1 μA
-
Current - Output High, Low
3.4mA, 3.4mA
-
Input Logic Level - Low
1.5V ~ 4V
-
Input Logic Level - High
3.5V ~ 11V
-
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-PDIP
-
Package / Case
14-DIP (0.300", 7.62mm)
-