☰
CD4047BM
CD4047BM
Active
Description:  IC MULTIVIBRATOR 80NS 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4047BM Datasheet
History Price: $1.37000
In Stock: 18320
CD4047BM vs CD4538BCM
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Obsolete
Logic Type
Astable, Monostable
Monostable
Independent Circuits
1
2
Schmitt Trigger Input
No
No
Propagation Delay
80 ns
100 ns
Current - Output High, Low
6.8mA, 6.8mA
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 15 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
16-SOIC