☰
CD4538BCN
CD4538BCN
Obsolete
Description:  IC MULTIVIBRATOR 100NS 16DIP
Manufacturer:  onsemi
Datasheet:   CD4538BCN Datasheet
History Price: Obsolete
In Stock: 48160
CD4538BCN vs CD4528BCN
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
No
Propagation Delay
100 ns
65 ns
Current - Output High, Low
8.8mA, 8.8mA
3.5mA, 8.8mA
Voltage - Supply
3 V ~ 15 V
3 V ~ 15 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP