☰
CD4538BCN
CD4538BCN
Obsolete
Description:  IC MULTIVIBRATOR 100NS 16DIP
Manufacturer:  onsemi
Datasheet:   CD4538BCN Datasheet
History Price: Obsolete
In Stock: 48160
CD4538BCN Specification
Specification
Part No
CD4538BCN
Category
Logic - Multivibrators
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
100 ns
Current - Output High, Low
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 15 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4538BCN PDF Datasheet
CD4538BCN Related Parts
CD4047BCM
CD4047BCM
onsemi
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BCMX
CD4047BCMX
onsemi
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BCN
CD4047BCN
onsemi
IC MULTIVIBRATOR 80NS 14DIP
CD4047BE
CD4047BE
Texas Instruments
IC MULTIVIBRATOR 80NS 14DIP
CD4047BEG4
CD4047BEG4
Texas Instruments
IC MULTIVIBRATOR 80NS 14DIP
CD4047BFS2226
CD4047BFS2226
Harris Corporation
CMOS LOW-POWER MONOSTABLE/ASTABL
CD4047BK
CD4047BK
Harris Corporation
IC MULTIVIBRATOR
CD4047BM
CD4047BM
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BM96
CD4047BM96
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BM96G4
CD4047BM96G4
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BMG4
CD4047BMG4
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BMT
CD4047BMT
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4538BCN Description
The ON Semiconductor CD4538BCN is a versatile and widely used integrated circuit (IC) that functions as a dual retriggerable monostable multivibrator. It is part of the CD4000 series of CMOS logic devices, which are known for their low power consumption, high noise immunity, and compatibility with a wide range of digital logic levels. The CD4538BCN is particularly useful in applications requiring pulse generation, timing, and event counting.

## Key Features

1. Dual Monostable Operation: The CD4538BCN contains two independent monostable multivibrators, allowing for the generation of two separate timing pulses from a single IC.

2. Retriggerable: The monostable multivibrators can be retriggered while in the timing state, which allows for extended pulse widths based on the input signal.

3. Adjustable Pulse Width: The pulse width can be adjusted using external resistors and capacitors, providing flexibility in timing applications.

4. Low Power Consumption: The CMOS technology used in the CD4538BCN ensures low static and dynamic power consumption, making it ideal for battery-operated devices.

5. Wide Operating Voltage Range: The IC operates over a wide voltage range, typically from 3V to 15V, enhancing its versatility in different applications.

6. High Noise Immunity: The design of the CD4538BCN provides high noise immunity, making it reliable in noisy environments.

7. TTL Compatible: The outputs are compatible with TTL logic levels, allowing for easy interfacing with other digital circuits.

## Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_I): 0V to V_DD
- Output Voltage (V_O): 0V to V_DD
- Maximum Input Current (I_I): ±1 µA (at V_I = V_DD or 0V)
- Maximum Output Current (I_O): ±5 mA
- Propagation Delay (t_PD): Typically 50 ns at V_DD = 5V
- Pulse Width (t_W): Adjustable from a few microseconds to several seconds, depending on external components
- Power Dissipation (P_D): Typically 1 µW at V_DD = 5V
- Temperature Range: -55°C to +125°C (for military grade versions)

## Pin Configuration

The CD4538BCN typically comes in a 16-pin dual in-line package (DIP). The pin configuration is as follows:

1. Pin 1: Trigger Input for Monostable 1 (A)
2. Pin 2: Reset Input for Monostable 1 (R)
3. Pin 3: Output for Monostable 1 (Q)
4. Pin 4: Timing Capacitor Connection for Monostable 1 (C)
5. Pin 5: Timing Resistor Connection for Monostable 1 (R)
6. Pin 6: Ground (GND)
7. Pin 7: Trigger Input for Monostable 2 (B)
8. Pin 8: Reset Input for Monostable 2 (R)
9. Pin 9: Output for Monostable 2 (Q)
10. Pin 10: Timing Capacitor Connection for Monostable 2 (C)
11. Pin 11: Timing Resistor Connection for Monostable 2 (R)
12. Pin 12: Ground (GND)
13. Pin 13: Not Connected (NC)
14. Pin 14: Not Connected (NC)
15. Pin 15: V_DD (Supply Voltage)
16. Pin 16: Not Connected (NC)

## Applications

The CD4538BCN is suitable for a wide range of applications, including:

- Pulse width modulation (PWM) generation
- Timer circuits
- Frequency dividers
- Event counters
- Delay circuits
- Signal conditioning
- Any application requiring precise timing and pulse generation

## Conclusion

The ON Semiconductor CD4538BCN is a robust and flexible dual retriggerable monostable multivibrator that offers a range of features suitable for various digital applications. Its low power consumption, wide operating voltage range, and high noise immunity make it an excellent choice for both consumer and industrial electronics. Whether used in simple timing applications or more complex digital systems, the CD4538BCN provides reliable performance and ease of integration, making it a valuable component in modern electronic designs.
CD4538BCN Compare Parts
  • CD4538BCN vs CD4538BCWMX
  • CD4538BCN vs CD4538BCWM
  • CD4538BCN vs CD4538BCWM
  • CD4538BCN vs CD4538BCMX
  • CD4538BCN vs CD4538BCM
  • CD4538BCN vs CD4528BMW/883
  • CD4538BCN vs CD4528BCN
  • CD4538BCN vs CD4098BPWR
  • CD4538BCN vs CD4098BPW
  • CD4538BCN vs CD4098BMT
  • CD4538BCN vs CD4098BM96G4
  • CD4538BCN vs CD4098BM96
  • CD4538BCN vs CD4098BM
  • CD4538BCN vs CD4098BKR2607
  • CD4538BCN vs CD4098BK3
  • CD4538BCN vs CD4098BK
  • CD4538BCN vs CD4098BFX
  • CD4538BCN vs CD4098BEX
  • CD4538BCN vs CD4098BE
  • CD4538BCN vs CD4098BE
  • CD4538BCN vs CD4098BD3
  • CD4538BCN vs CD4047BPWR
  • CD4538BCN vs CD4047BPW
  • CD4538BCN vs CD4047BNSR
  • CD4538BCN vs CD4047BNS
  • CD4538BCN vs CD4047BMT
  • CD4538BCN vs CD4047BMG4
  • CD4538BCN vs CD4047BM96G4
  • CD4538BCN vs CD4047BM96
  • CD4538BCN vs CD4047BM
  • CD4538BCN vs CD4047BK
  • CD4538BCN vs CD4047BFS2226
  • CD4538BCN vs CD4047BEG4
  • CD4538BCN vs CD4047BE
  • CD4538BCN vs CD4047BCN
  • CD4538BCN vs CD4047BCMX
  • CD4538BCN vs CD4047BCM
  • CD4538BCN vs CD4098BF3A
  • CD4538BCN vs CD4098BF3A
  • CD4538BCN vs CD4098BF
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description