☰
CDC536DB
CDC536DB
Active
Description:  IC PLL CLOCK DRIVER 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC536DB Datasheet
History Price: $7.37000
In Stock: 22240
CDC536DB vs CDCVF855PWR
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Type
PLL Clock Driver
PLL Clock Driver
PLL
Yes with Bypass
Yes with Bypass
Input
TTL
SSTL-2
Output
LVTTL
SSTL-2
Number of Circuits
1
1
Ratio - Input:Output
1:6
2:5
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
100MHz
220MHz
Divider/Multiplier
Yes/Yes
No/No
Voltage - Supply
3V ~ 3.6V
2.3V ~ 2.7V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP
28-TSSOP