Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDC950DGG
CDC950DGG
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLK/FREQ SYNTH 48TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CDC950DGG Datasheet
History Price: $2.10000
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDC950DGG vs CDCEL913PWR
Part No
CDC950DGG
CDCEL913PWR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Clock/Frequency Synthesizer
PLL Clock Synthesizer
PLL
Yes with Bypass
Yes with Bypass
Input
Clock, Crystal
LVCMOS, Crystal
Output
CMOS, HSCL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:20
1:3
Differential - Input:Output
No/Yes
No/No
Frequency - Max
133MHz
230MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
1.7V ~ 1.9V
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-TSSOP
14-TSSOP