☰
CDCDLP223PW
CDCDLP223PW
Active
Description:  IC SS CLOCK DRIVER 20TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCDLP223PW Datasheet
History Price: $4.53000
In Stock: 27100
CDCDLP223PW vs CDC536DB
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Active
Type
Spread Spectrum Clock Driver
PLL Clock Driver
PLL
Yes with Bypass
Yes with Bypass
Input
Crystal
TTL
Output
LVTTL
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:3
1:6
Differential - Input:Output
No/Yes
No/No
Frequency - Max
400MHz
100MHz
Divider/Multiplier
No/No
Yes/Yes
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-TSSOP
28-SSOP