☰
CDCE421YS
CDCE421YS
Discontinued
Description:  IC CLOCK GENERATOR WAFERSALE
Manufacturer:  Texas Instruments
Datasheet:   CDCE421YS Datasheet
History Price: $9.34000
In Stock: 33760
CDCE421YS vs CDCEL913PWR
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Discontinued
Active
Type
Clock Generator
PLL Clock Synthesizer
PLL
Yes
Yes with Bypass
Input
LVCMOS, Crystal
LVCMOS, Crystal
Output
LVDS, LVPECL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:3
Differential - Input:Output
No/Yes
No/No
Frequency - Max
1.2GHz
230MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3V ~ 3.6V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
Wafersale
14-TSSOP