☰
CDCE913PW
CDCE913PW
Active
Description:  IC SS CLOCK DRIVER 14TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCE913PW Datasheet
History Price: $5.46000
In Stock: 18520
CDCE913PW vs CDC536DB
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Type
Spread Spectrum Clock Driver
PLL Clock Driver
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, Crystal
TTL
Output
LVCMOS
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:3
1:6
Differential - Input:Output
No/No
No/No
Frequency - Max
230MHz
100MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
1.7V ~ 1.9V, 2.3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
14-TSSOP
28-SSOP