Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDCE925PW
CDCE925PW
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL CLOCK GENERATOR 16TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CDCE925PW Datasheet
History Price: $5.72000
In Stock: 26420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCE925PW vs CDC536DB
Part No
CDCE925PW
CDC536DB
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Type
PLL Clock Generator
PLL Clock Driver
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, Crystal
TTL
Output
LVCMOS
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:5
1:6
Differential - Input:Output
No/No
No/No
Frequency - Max
230MHz
100MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
1.7V ~ 1.9V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-TSSOP
28-SSOP