☰
CDCEL913PW
CDCEL913PW
Active
Description:  IC PLL CLOCK SYNTHESIZER 14TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCEL913PW Datasheet
History Price: $4.75000
In Stock: 4000
CDCEL913PW vs CDCVF857RTBR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Type
PLL Clock Synthesizer
PLL Clock Driver
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, Crystal
SSTL-2
Output
LVCMOS
SSTL-2
Number of Circuits
1
1
Ratio - Input:Output
1:3
2:11
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
230MHz
220MHz
Divider/Multiplier
Yes/Yes
No/No
Voltage - Supply
1.7V ~ 1.9V
2.3V ~ 2.7V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
14-TSSOP
40-VQFN (6x6)