Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDCEL925PW
CDCEL925PW
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLK/FREQ SYNTH 16TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CDCEL925PW Datasheet
History Price: $5.34000
In Stock: 33360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCEL925PW vs CDC536DB
Part No
CDCEL925PW
CDC536DB
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Type
Clock/Frequency Synthesizer
PLL Clock Driver
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, Crystal
TTL
Output
LVCMOS
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:5
1:6
Differential - Input:Output
No/No
No/No
Frequency - Max
230MHz
100MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
1.7V ~ 1.9V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-TSSOP
28-SSOP