☰
CDCP1803MRGETEP
CDCP1803MRGETEP
Obsolete
Description:  IC CLK BUFFER 1:3 800MHZ 24VQFN
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 22160
CDCP1803MRGETEP vs CDCV304TPWREP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Fanout Buffer (Distribution), Divider, Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:3
1:4
Differential - Input:Output
Yes/Yes
No/No
Input
CML, HSTL, LVDS, LVPECL, LVTTL, SSTL-2, VML
LVTTL
Output
LVPECL
LVTTL
Frequency - Max
800 MHz
200 MHz
Voltage - Supply
3V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-VQFN (4x4)
8-TSSOP