☰
CDCV304TPWREP
CDCV304TPWREP
Active
Description:  IC CLK BUFFER 1:4 200MHZ 8TSSOP
Manufacturer:  Texas Instruments
History Price: $9.28000
In Stock: 1740
CDCV304TPWREP vs CDCP1803MRGETEP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:3
Differential - Input:Output
No/No
Yes/Yes
Input
LVTTL
CML, HSTL, LVDS, LVPECL, LVTTL, SSTL-2, VML
Output
LVTTL
LVPECL
Frequency - Max
200 MHz
800 MHz
Voltage - Supply
2.3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
8-TSSOP
24-VQFN (4x4)